The DAC8550 is a 16-bit, ultra-low glitch, voltage output digital-to-analog converter designed for precision applications such as process control and portable instrumentation. It operates from a 2.7V to 5.5V supply, consumes 140μA at 2.7V, and features a power-down mode reducing current to 200nA at 5V. The device includes an on-chip rail-to-rail output buffer, powers up at midscale via an integrated reset circuit, and supports a 3-wire serial interface compatible with SPI, QSPI, and Microwire protocols. It is available in an 8-pin VSSOP package measuring 3.00mm × 3.00mm, with an operating temperature range of -40°C to 105°C. Relative accuracy is specified at ±16LSB maximum for the DAC8550 variant, and it is monotonic over all codes. The part is drop-in compatible with DAC8531/01 and DAC8551 devices.
16-Bit, Ultralow Glitch Voltage Output DAC 8-VSSOP -40 to 105
16-Bit DAC, 200KS/s, SPI, 1LSB DNL, Unipolar Voltage Output, MSOP Product overview: DAC8550IDGKRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, MSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, MSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC8550IDGKRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 013731-DAC8550IDGKRG
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI, DSP
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±3, ±0.25
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
16-Bit, Ultralow Glitch Voltage Output DAC 8-VSSOP -40 to 105
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8550IDGKRG4 | 768-DAC8550IDGKRG4 | 013731-DAC8550IDGKRG4 | 815-DAC8550IDGKRG4 |
| Product Name | DAC8550 16-Bit, Ultralow Glitch Voltage Output DAC | 16-bit MSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8550IDGKRG4 | 16-Bit, Ultralow Glitch Voltage Output DAC 8-VSSOP -40 to 105 |
| Interface Type | Serial; SPI | SPI | SPI; SPI, DSP | SPI; SPI |
| Package Type | VSSOP | MSOP | SOP; SSOP; 8-VSSOP | SSOP; VSSOP |
| Screening Level | Catalog | |||
| Resolution | 16 bits | 16 bits | 2 bits | |
| INL | 8 LSB |