Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 64-HTQFP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 009683-AMC7812SPAPR
Packaging: Reel - TR
Type: Analog Monitor/Control Circuit
Mounting: SMD (SMT)
Data Interface: I2C, Serial, SPI
Resolution (Bits): 12 b
Voltage Supply Source: Analog and Digital
Family Name: AMC7812
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 64-HTQFP (10x10)
Supply Voltage - Operating: 2.7 V to 5.5 V
Sampling Rate: 500k
Alternative Parts (Cross-Reference): AMC7812SPAP;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC ANLG MON 12BIT 500K 64HTQFP
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AMC7812SPAPR | 009683-AMC7812SPAPR | AMC7812SPAPR |
| Product Name | AMC7812 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7812SPAPR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Package Type | HTQFP,VQFN | QFP; TQFP; 64-HTQFP (10x10) | QFP |
| Resolution | 12 bits | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |