Texas Instruments DAC108S085 10-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs DAC108S085CIMT

Description
10-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
10-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC108S085 10-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC108S085CIMT - Texas Instruments
Dallas, TX, United States
DAC108S085 10-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs
DAC108S085CIMT
DAC108S085 10-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs DAC108S085CIMT
10-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs 16-TSSOP -40 to 125

10-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs 16-TSSOP -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC108S085CIMT
1166388-DAC108S085CIMT
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC108S085CIMT 1166388-DAC108S085CIMT
Manufacturer: Texas Instruments Win Source Part Number: 1166388-DAC108S085CI MT Family Name: DAC108S085 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): AD5628ARUZ-2; WM5628IN; WM5628LCN; AD5628BRUZ-1REEL7; Introduction Date: October 01, 2007 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1166388-DAC108S085CIMT
Family Name: DAC108S085
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): AD5628ARUZ-2; WM5628IN; WM5628LCN; AD5628BRUZ-1REEL7;
Introduction Date: October 01, 2007
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
1.95mW TSSOP Digital-to-Analog Converter IC
701-DAC108S085CIMT
1.95mW TSSOP Digital-to-Analog Converter IC 701-DAC108S085CIMT
10-Bit Octal DAC, SPI, 1.95mW, 125°C, TSSOP Product overview: DAC108S085CIMT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.95mW, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 1.95mW, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC108S085CIMT can be used for catalog matching and distributor lookup.

10-Bit Octal DAC, SPI, 1.95mW, 125°C, TSSOP Product overview: DAC108S085CIMT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.95mW, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 1.95mW, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC108S085CIMT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC108S085CIMT-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC108S085CIMT-ND
Digital to Analog Converters (DAC) DAC108S085CIMT-ND
10 Bit Digital to Analog Converter 8 16-TSSOP

10 Bit Digital to Analog Converter 8 16-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC108S085CIMT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC108S085CIMT
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC108S085CIMT
IC DAC 10BIT V-OUT 16TSSOP

IC DAC 10BIT V-OUT 16TSSOP

Supplier's Site
Digital to Analog Converters (DAC) - DAC108S085CIMT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC108S085CIMT
Digital to Analog Converters (DAC) DAC108S085CIMT
10 Bit Digital to Analog Converter 8 16-TSSOP

10 Bit Digital to Analog Converter 8 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC108S085CIMT 1166388-DAC108S085CIMT 701-DAC108S085CIMT DAC108S085CIMT-ND DAC108S085CIMT DAC108S085CIMT
Product Name DAC108S085 10-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC108S085CIMT 1.95mW TSSOP Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI
Package Type TSSOP,WQFN TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" 16-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits
INL 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - DAC121S101 MDR - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type Die
Packing Method Bulk; Bulk
View Details
ADS1201 High Dynamic Range Delta-Sigma Modulator - ADS1201U - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
4 suppliers