Quad 11-Bit 200MSPS ADC with SNRBoost 80-HTQFP -40 to 85
4-Ch 11-Bit 200MSPS ADC, LVDS/Parallel Interface, HTQFP Product overview: ADS58C48IPFPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADS58C48IPFPR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083040-ADS58C48IPFPR
Packaging: Reel - TR
Type: ADC
Mounting: SMD (SMT)
Data Interface: Serial, Parallel
Resolution (Bits): 11 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-HTQFP (12x12)
Supply Voltage - Operating: 1.7 V to 1.9 V
Sampling Rate: 200M
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC ADC 11BIT 200M 80HTQFP
Analog to Digital Converters - ADC Quad 11B 200MSPS ADC with SNRBoost
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS58C48IPFPR | 768-ADS58C48IPFPR | 083040-ADS58C48IPFPR | ADS58C48IPFPR | 815-ADS58C48IPFPR |
| Product Name | ADS58C48 Quad 11-Bit 200MSPS ADC with SNRBoost | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS58C48IPFPR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | Analog to Digital Converters - ADC Quad 11B 200MSPS ADC with SNRBoost |
| Interface Type | Parallel | LVDS, Parallel | Serial; Parallel; Serial, Parallel | Serial; Parallel; Serial, Parallel | |
| Package Type | HTQFP | HTQFP | QFP; TQFP; 80-HTQFP (12x12) | QFP | QFP; 80-TQFP Exposed Pad |
| Screening Level | Catalog | ||||
| Resolution | 11 bits | 11 bits | 11 bits | ||
| DNL | 1.2 LSB |