Texas Instruments DAC8531 Low Power, Rail-to-Rail Output, 16-Bit, Serial Input Digital-to-Analog Converter DAC8531E/2K5

Description
Low Power, Rail-to-Rail Output, 16-Bit, Serial Input Digital-to-Analog Converter 8-VSSOP -40 to 105
Request a Quote Datasheet
Description
Low Power, Rail-to-Rail Output, 16-Bit, Serial Input Digital-to-Analog Converter 8-VSSOP -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC8531 Low Power, Rail-to-Rail Output, 16-Bit, Serial Input Digital-to-Analog Converter - DAC8531E/2K5 - Texas Instruments
Dallas, TX, United States
DAC8531 Low Power, Rail-to-Rail Output, 16-Bit, Serial Input Digital-to-Analog Converter
DAC8531E/2K5
DAC8531 Low Power, Rail-to-Rail Output, 16-Bit, Serial Input Digital-to-Analog Converter DAC8531E/2K5
Low Power, Rail-to-Rail Output, 16-Bit, Serial Input Digital-to-Analog Converter 8-VSSOP -40 to 105

Low Power, Rail-to-Rail Output, 16-Bit, Serial Input Digital-to-Analog Converter 8-VSSOP -40 to 105

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-41239-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-41239-1-ND
Digital to Analog Converters (DAC) 296-41239-1-ND
16 Bit Digital to Analog Converter 1 8-VSSOP

16 Bit Digital to Analog Converter 1 8-VSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-41239-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-41239-6-ND
Digital to Analog Converters (DAC) 296-41239-6-ND
16 Bit Digital to Analog Converter 1 8-VSSOP

16 Bit Digital to Analog Converter 1 8-VSSOP

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-41239-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-41239-2-ND
Digital to Analog Converters (DAC) 296-41239-2-ND
16 Bit Digital to Analog Converter 1 8-VSSOP

16 Bit Digital to Analog Converter 1 8-VSSOP

Buy Now Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8531E/2K5 - 013721-DAC8531E/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8531E/2K5
013721-DAC8531E/2K5
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8531E/2K5 013721-DAC8531E/2K5
Manufacturer: Texas Instruments Win Source Part Number: 013721-DAC8531E/2K5 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 16 Data Interface: SPI, DSP Reference Type: External Settling Time: 10μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): -, ±1 (Max) Family Name: DAC8531 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-VSSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Alternative Parts (Cross-Reference): AD5662BRJZ-2; AD5662BRJZ-1; MAX5138BGTE+; MAX5139GTE+T; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: China, Malaysia , Taiwan, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013721-DAC8531E/2K5
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 16
Data Interface: SPI, DSP
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): -, ±1 (Max)
Family Name: DAC8531
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): AD5662BRJZ-2; AD5662BRJZ-1; MAX5138BGTE+; MAX5139GTE+T;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China, Malaysia , Taiwan, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 5.5V Digital-to-Analog Converter IC - 701-DAC8531E/2K5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 5.5V Digital-to-Analog Converter IC
701-DAC8531E/2K5
16-bit 5.5V Digital-to-Analog Converter IC 701-DAC8531E/2K5
16-Bit DAC, SPI, 93kS/s, 1-Ch, VSSOP, 2.7-5.5V Product overview: DAC8531E/2K5 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8531E/2K5 can be used for catalog matching and distributor lookup.

16-Bit DAC, SPI, 93kS/s, 1-Ch, VSSOP, 2.7-5.5V Product overview: DAC8531E/2K5 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8531E/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) - DAC8531E/2K5 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs)
DAC8531E/2K5
ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) DAC8531E/2K5
10us ±1LSB 2.7V~5.5V 16Bit MSOP-8 Digital To Analog Converters (DACs) ROHS

10us ±1LSB 2.7V~5.5V 16Bit MSOP-8 Digital To Analog Converters (DACs) ROHS

Supplier's Site Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC8531E/2K5 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8531E/2K5
Data Acquisition - Digital to Analog Converters (DAC) DAC8531E/2K5
IC DAC 16BIT V-OUT 8VSSOP

IC DAC 16BIT V-OUT 8VSSOP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC8531E/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC8531E/2K5
Digital to Analog Converters (DAC) DAC8531E/2K5
16 Bit Digital to Analog Converter 1 8-VSSOP

16 Bit Digital to Analog Converter 1 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC8531E/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC8531E/2K5
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC8531E/2K5
IC DAC 16BIT V-OUT 8VSSOP

IC DAC 16BIT V-OUT 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC8531E/2K5 296-41239-1-ND 296-41239-6-ND 296-41239-2-ND 013721-DAC8531E/2K5 701-DAC8531E/2K5 DAC8531E/2K5 DAC8531E/2K5 DAC8531E/2K5 DAC8531E/2K5
Product Name DAC8531 Low Power, Rail-to-Rail Output, 16-Bit, Serial Input Digital-to-Analog Converter Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8531E/2K5 16-bit 5.5V Digital-to-Analog Converter IC ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI SPI SPI SPI; SPI, DSP SPI SPI SPI; SPI, DSP
Package Type SON,VSSOP TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SOP; SSOP; 8-VSSOP VSSOP SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits 16 bits
INL 64 LSB 1 LSB 0.0 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC3151 Single 14-/12-/10-bit 500 MSPS Digital to Analog Converters - DAC3151IRGCT - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
9 suppliers
DAC128S085 12-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC128S085CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP,WQFN
Screening Level Catalog
View Details
7 suppliers
 - DAC1218LCJ - Rochester Electronics
Specs
Interface Type Parallel
Package Type DIP; CDIP18
Packing Method Tube; Tube
View Details
5 suppliers