Texas Instruments AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control AMC7823IRTATG4

Description
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 40-WQFN -40 to 85
Request a Quote Datasheet
Description
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 40-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7823IRTATG4 - Texas Instruments
Dallas, TX, United States
AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control
AMC7823IRTATG4
AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control AMC7823IRTATG4
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 40-WQFN -40 to 85

Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 40-WQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7823IRTATG4
1016652-AMC7823IRTATG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7823IRTATG4 1016652-AMC7823IRTATG4
Manufacturer: Texas Instruments Win Source Part Number: 1016652-AMC7823IRTAT G4 Packaging: Reel - TR Type: Analog Monitor/Control Circuit Mounting: SMD (SMT) Data Interface: SPI Resolution (Bits): 12 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-PWQFN (4.15x4.15) Supply Voltage - Operating: 3V, 5V Sampling Rate: 200k Alternative Parts (Cross-Reference): AMC7823IRTARG4; AMC7823IRTAR; AMC7823IRTAT; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1016652-AMC7823IRTATG4
Packaging: Reel - TR
Type: Analog Monitor/Control Circuit
Mounting: SMD (SMT)
Data Interface: SPI
Resolution (Bits): 12 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-PWQFN (4.15x4.15)
Supply Voltage - Operating: 3V, 5V
Sampling Rate: 200k
Alternative Parts (Cross-Reference): AMC7823IRTARG4; AMC7823IRTAR; AMC7823IRTAT;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
QFN Analog-to-Digital Converter IC
768-AMC7823IRTATG4
QFN Analog-to-Digital Converter IC 768-AMC7823IRTATG4
8-Ch 12-Bit ADC/DAC IC, 200KS/s, SPI, QFN Product overview: AMC7823IRTATG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QFN, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC7823IRTATG4 can be used for catalog matching and distributor lookup.

8-Ch 12-Bit ADC/DAC IC, 200KS/s, SPI, QFN Product overview: AMC7823IRTATG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, QFN, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC7823IRTATG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC7823IRTATG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC7823IRTATG4
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC7823IRTATG4
IC ANLG MON/CTL 12B 200K 40WQFN

IC ANLG MON/CTL 12B 200K 40WQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number AMC7823IRTATG4 1016652-AMC7823IRTATG4 768-AMC7823IRTATG4 AMC7823IRTATG4
Product Name AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7823IRTATG4 QFN Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type WQFN 40-PWQFN (4.15x4.15) QFN
Resolution 12 bits 12 bits
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data