The DAC8164 is a 14-bit, quad-channel, voltage-output digital-to-analog converter with a 2.5V, 2ppm/°C internal reference, designed for precision applications requiring low glitch and low power operation. It is packaged in a TSSOP-16 case with dimensions of 530mm length, 10.2mm width, and 3600μm thickness, and operates over a temperature range of -40°C to +105°C. The device features a 3-wire serial interface supporting up to 50MHz, power-on reset to zero-scale, and a power-down mode consuming 1.3μA at 5V. It provides a 2.5V full-scale output range, 14-bit monotonicity, a settling time of 10μs to ±0.006% FSR, and a differential nonlinearity of ±1LSB. The internal reference sinks or sources up to 20mA and has an initial accuracy of 0.004%.
14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference 16-TSSOP -40 to 105
14-Bit Quad DAC, Voltage Output, SPI, 2.7-5.5V, 105°C, TSSOP Product overview: DAC8164IAPWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, 5.5V, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC8164IAPWR can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Serial Input Loading, 12us Settling Time, PDSO16
14 Bit Digital to Analog Converter 4 16-TSSOP
14 Bit Digital to Analog Converter 4 16-TSSOP
IC DAC 14BIT V-OUT 16TSSOP
IC DAC 14BIT V-OUT 16TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC8164IAPWR | 701-DAC8164IAPWR | DAC8164IAPWR | DAC8164IAPWR-ND | DAC8164IAPWR | DAC8164IAPWR | DAC8164IAPWR |
| Product Name | DAC8164 14-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DAC with 2.5V, 2ppm/?C Internal Reference | Quad 5.5V TSSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; SPI | SPI, Serial | Serial | SPI | SPI; SPI, DSP | ||
| Package Type | TSSOP | TSSOP | SOP; SSOP; TSSOP16 | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| INL | 2 LSB | 1 LSB |