Texas Instruments DAC161S997 SPI 16-bit Precision DAC for 4-20mA Loops DAC161S997RGHT

Description
SPI 16-bit Precision DAC for 4-20mA Loops 16-WQFN -40 to 105
Request a Quote Datasheet
Description
SPI 16-bit Precision DAC for 4-20mA Loops 16-WQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC161S997 SPI 16-bit Precision DAC for 4-20mA Loops - DAC161S997RGHT - Texas Instruments
Dallas, TX, United States
DAC161S997 SPI 16-bit Precision DAC for 4-20mA Loops
DAC161S997RGHT
DAC161S997 SPI 16-bit Precision DAC for 4-20mA Loops DAC161S997RGHT
SPI 16-bit Precision DAC for 4-20mA Loops 16-WQFN -40 to 105

SPI 16-bit Precision DAC for 4-20mA Loops 16-WQFN -40 to 105

Buy Now Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC161S997RGHT - 1032408-DAC161S997RGHT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC161S997RGHT
1032408-DAC161S997RGHT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC161S997RGHT 1032408-DAC161S997RGHT
Manufacturer: Texas Instruments Win Source Part Number: 1032408-DAC161S997RG HT Packaging: Reel - TR Type: DAC Mounting: SMD (SMT) Data Interface: DSP, MICROWIRE, QSPI, Serial, SPI Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 16-WQFN (4x4) Supply Voltage - Operating: 2.7 V to 3.6 V Alternative Parts (Cross-Reference): DAC161S997RGHR; Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1032408-DAC161S997RGHT
Packaging: Reel - TR
Type: DAC
Mounting: SMD (SMT)
Data Interface: DSP, MICROWIRE, QSPI, Serial, SPI
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-WQFN (4x4)
Supply Voltage - Operating: 2.7 V to 3.6 V
Alternative Parts (Cross-Reference): DAC161S997RGHR;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 20mA 3.6V Digital-to-Analog Converter IC - 768-DAC161S997RGHT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 20mA 3.6V Digital-to-Analog Converter IC
768-DAC161S997RGHT
16-bit 20mA 3.6V Digital-to-Analog Converter IC 768-DAC161S997RGHT
16-Bit DAC, SPI, 4-20mA Current Loop, 2.7-3.6V, -40-105C, 16-WQFN Product overview: DAC161S997RGHT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20mA, 3.6V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 20mA, 3.6V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC161S997RGHT can be used for catalog matching and distributor lookup.

16-Bit DAC, SPI, 4-20mA Current Loop, 2.7-3.6V, -40-105C, 16-WQFN Product overview: DAC161S997RGHT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20mA, 3.6V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 20mA, 3.6V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC161S997RGHT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - DAC161S997RGHT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
DAC161S997RGHT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose DAC161S997RGHT
IC DAC 16BIT 16WQFN

IC DAC 16BIT 16WQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number DAC161S997RGHT 1032408-DAC161S997RGHT 768-DAC161S997RGHT DAC161S997RGHT
Product Name DAC161S997 SPI 16-bit Precision DAC for 4-20mA Loops Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC161S997RGHT 16-bit 20mA 3.6V Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; SPI Serial; SPI; DSP, MICROWIRE, QSPI, Serial, SPI SPI
Package Type WQFN 16-WQFN (4x4)
Resolution 16 bits 16 bits
DNL 0.5000 LSB
INL 9 LSB
Unlock Full Specs
to access all available technical data