Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC2815BP DAC2815BP

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031567-DAC2815BP Packaging: Bulk Mounting: SMD (SMT) Number of Bits: 12 Number of Pins: 28 Resolution: 1.5 B Settling Time: 10 µs Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031567-DAC2815BP Packaging: Bulk Mounting: SMD (SMT) Number of Bits: 12 Number of Pins: 28 Resolution: 1.5 B Settling Time: 10 µs Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC2815BP - 1031567-DAC2815BP - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC2815BP
1031567-DAC2815BP
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC2815BP 1031567-DAC2815BP
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031567-DAC2815BP Packaging: Bulk Mounting: SMD (SMT) Number of Bits: 12 Number of Pins: 28 Resolution: 1.5 B Settling Time: 10 µs Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031567-DAC2815BP
Packaging: Bulk
Mounting: SMD (SMT)
Number of Bits: 12
Number of Pins: 28
Resolution: 1.5 B
Settling Time: 10 µs
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1031567-DAC2815BP
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC2815BP
Package Type DIP; PDIP; PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCWM - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers