Dual-Channel, 16-Bit, 1.6 GSPS, DAC with JESD204B Interface 144-FCBGA -40 to 85
16 Bit Digital to Analog Converter 2 144-FCBGA (10x10)
Win Source Part Number: 1381859-DAC37J82IAAV
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Package: Tape & Reel (TR)
Standard Package: 1,000 pcs
Output Type: Current - Unbuffered
Architecture: Current Source
Number of Bits: 16
Data Interface: JESD204B
Reference Type: External, Internal
Voltage - Supply, Analog: 3.15V ~ 3.45V
Voltage - Supply, Digital: 0.85V ~ 0.95V
Settling Time: 10ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±2, ±2
Mounting Type: Surface Mount
Package / Case: 144-FBGA, FCBGA
Supplier Device Package: 144-FCBGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DAC37J82
Moisture Sensitivity Level (MSL): 3 (168 Hours)
Dual-Channel, 16-Bit, 1.6-GSPS, 1x-16x Interpolating Digital-to-Analog Converter (DAC) 144-FCBGA -40 to 85 Product overview: DAC37J82IAAVR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC37J82IAAVR can be used for catalog matching and distributor lookup.
IC DAC 16BIT A-OUT 144FCBGA
IC DAC 16BIT A-OUT 144FCBGA
16 Bit Digital to Analog Converter 2 144-FCBGA (10x10)
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC37J82IAAVR | DAC37J82IAAVR-ND | 1381859-DAC37J82IAAVR | 701-DAC37J82IAAVR | DAC37J82IAAVR | DAC37J82IAAVR | DAC37J82IAAVR |
| Product Name | DAC37J82 Dual-Channel, 16-Bit, 1.6 GSPS, DAC with JESD204B Interface | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | 16-bit Dual Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | JESD204B | JESD204B | JESD204B | JESD204B | |||
| Package Type | FCBGA | 144-FBGA, FCBGA | 144-FBGA, FCBGA | 144-FBGA, FCBGA | |||
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | ||||
| Dissipation | 789 milliwatts |