12-bit Digital-to-Analog Converter w/Parallel Interface 28-PDIP 0 to 70
12 Bit Digital to Analog Converter 1 28-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 145157-DAC811JP
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: Internal
Settling Time: 4μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.25, ±0.5
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PDIP
Analog Supply Voltage: ±11.4 V to 16.5 V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
16-Bit DAC, 250kS/s, Parallel, PDIP, Dual Supply Product overview: DAC811JP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC811JP can be used for catalog matching and distributor lookup.
IC DAC 12BIT V-OUT 28DIP
12 Bit Digital to Analog Converter 1 28-PDIP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC811JP | 296-33262-5-ND | 145157-DAC811JP | 701-DAC811JP | DAC811JP | DAC811JP |
| Product Name | DAC811 12-bit Digital-to-Analog Converter w/Parallel Interface | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC811JP | 16-bit Dual Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | ||
| Package Type | SOIC | DIP; PDIP; "28-DIP (0.600"", 15.24mm)" | DIP; PDIP; 28-PDIP | PDIP | DIP; 28-DIP (0.600\", 15.24mm) | DIP; 28-DIP (0.600\", 15.24mm) |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 0.2500 LSB |