10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output 10-VSSOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 772408-DAC104S085CIM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 10
Settling Time: 6μs
Number of D/A Converters: 4
INL/DNL (LSB): ±0.7, +0.08
Family Name: DAC104S085
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-VSSOP
Alternative Parts (Cross-Reference): WM5620IN; MAX5115EEP+T; MAX5841MEUB+; MAX5741AUB+T;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output 10-VSSOP -40 to 105 Product overview: DAC104S085CIMM/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC104S085CIMM/N
10 Bit Digital to Analog Converter 4 10-VSSOP
10 Bit Digital to Analog Converter 4 10-VSSOP
10 Bit Digital to Analog Converter 4 10-VSSOP
DAC104S085CIMM/NOPB,
DAC104S085CIMM/NOPB,
DAC104S085CIMM/NOPB,
10 Bit Digital to Analog Converter 4 10-VSSOP
IC DAC 10BIT V-OUT 10VSSOP
IC DAC 10BIT V-OUT 10VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC104S085CIMM/NOPB | 772408-DAC104S085CIMM/NOPB | 701-DAC104S085CIMM/NOPB | DAC104S085CIMM/NOPBCT-ND | DAC104S085CIMM/NOPBDKR-ND | DAC104S085CIMM/NOPBTR-ND | 2088494P | 2088493 | DAC104S085CIMM/NOPB | DAC104S085CIMM/NOPB | DAC104S085CIMM/NOPB |
| Product Name | DAC104S085 10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC104S085CIMM/NOPB | Quad Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analogue Converters | Digital to Analogue Converters | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI, DSP | SPI | SPI | SPI | SPI | SPI; SPI, DSP | ||||
| Package Type | VSSOP,WSON | SSOP | VSSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SSOP; VSSOP; VSSOP | SSOP; Vssop | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 2 LSB | 0.7000 LSB |