8-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs 16-WQFN -40 to 125
8-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs 16-WQFN -40 to 125 Product overview: DAC088S085CISQX/NOPB
8 Bit Digital to Analog Converter 8 16-WQFN (4x4)
Manufacturer: Texas Instruments
Win Source Part Number: 916699-DAC088S085CIS
Operating Temperature Range: -40°C ~ 125°C
Features: 8 Bit Digital to Analog Converter 8 16-WQFN (4x4)
Package: 16-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DAC088S085
Categories: Integrated Circuits (ICs)
Case / Package: 16-WQFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 4500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-43842-6, -296-43842-1-ND, DAC088S085CISQX/NOPB
IC DAC 8BIT V-OUT 16WQFN
IC DAC 8BIT V-OUT 16WQFN
8 Bit Digital to Analog Converter 8 16-WQFN (4x4)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC088S085CISQX/NOPB | 701-DAC088S085CISQX/NOPB | 296-43842-2-ND | 916699-DAC088S085CISQX/NOPB | DAC088S085CISQX/NOPB | DAC088S085CISQX/NOPB | DAC088S085CISQX/NOPB |
| Product Name | DAC088S085 8-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs | 8-bit Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC088S085CISQX/NOPB | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI; SPI, DSP | |||
| Package Type | TSSOP,WQFN | 16-WFQFN Exposed Pad | 16-WQFN (4x4) | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.5000 LSB | 0.1200 LSB |