Texas Instruments DAC811 12-bit Digital-to-Analog Converter w/Parallel Interface DAC811BH

Description
12-bit Digital-to-Analog Converter w/Parallel Interface 28-CDIP SB -25 to 85
Request a Quote Datasheet
Description
12-bit Digital-to-Analog Converter w/Parallel Interface 28-CDIP SB -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC811 12-bit Digital-to-Analog Converter w/Parallel Interface - DAC811BH - Texas Instruments
Dallas, TX, United States
DAC811 12-bit Digital-to-Analog Converter w/Parallel Interface
DAC811BH
DAC811 12-bit Digital-to-Analog Converter w/Parallel Interface DAC811BH
12-bit Digital-to-Analog Converter w/Parallel Interface 28-CDIP SB -25 to 85

12-bit Digital-to-Analog Converter w/Parallel Interface 28-CDIP SB -25 to 85

Buy Now Datasheet
 - DAC811BH - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Parallel, Word Input Loading, 3us Settling Time, CDIP28

D/A Converter, 1 Func, Parallel, Word Input Loading, 3us Settling Time, CDIP28

Supplier's Site Datasheet
 - DAC811BH - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Parallel, Word Input Loading, 3us Settling Time, CDIP28

D/A Converter, 1 Func, Parallel, Word Input Loading, 3us Settling Time, CDIP28

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC811BH
1166624-DAC811BH
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC811BH 1166624-DAC811BH
Manufacturer: Texas Instruments Win Source Part Number: 1166624-DAC811BH Packaging: Tube Operating Temperature Range: -25°C ~ 85°C Package: 28-CDIP (0.600", 15.24mm) Output Type: Voltage - Buffered Operating Supply Voltage: ±11.4 V ~ 16.5 V Architecture: R-2R Data Interface: Parallel Reference Type: Internal Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 4μs Number of D/A Converters: 1 INL/DNL (LSB): ±0.125, ±0.25 Family Name: DAC811 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 28-CDIP SB Alternative Parts (Cross-Reference): AD7845JN; AD7845BR; AD7845ACHIPS; Introduction Date: January 01, 2000 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1166624-DAC811BH
Packaging: Tube
Operating Temperature Range: -25°C ~ 85°C
Package: 28-CDIP (0.600", 15.24mm)
Output Type: Voltage - Buffered
Operating Supply Voltage: ±11.4 V ~ 16.5 V
Architecture: R-2R
Data Interface: Parallel
Reference Type: Internal
Voltage - Supply, Digital: 5V
Resolution: 12
Settling Time: 4μs
Number of D/A Converters: 1
INL/DNL (LSB): ±0.125, ±0.25
Family Name: DAC811
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-CDIP SB
Alternative Parts (Cross-Reference): AD7845JN; AD7845BR; AD7845ACHIPS;
Introduction Date: January 01, 2000
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital-to-Analog Converter IC - 701-DAC811BH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Digital-to-Analog Converter IC
701-DAC811BH
Digital-to-Analog Converter IC 701-DAC811BH
12-Bit DAC, 250kS/s, Parallel Interface, Bipolar/Unipolar Output Product overview: DAC811BH from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC811BH can be used for catalog matching and distributor lookup.

12-Bit DAC, 250kS/s, Parallel Interface, Bipolar/Unipolar Output Product overview: DAC811BH from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC811BH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC811BH-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC811BH-ND
Digital to Analog Converters (DAC) DAC811BH-ND
12 Bit Digital to Analog Converter 1 28-CDIP

12 Bit Digital to Analog Converter 1 28-CDIP

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC811BH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC811BH
Digital to Analog Converters (DAC) DAC811BH
12 Bit Digital to Analog Converter 1 28-CDIP

12 Bit Digital to Analog Converter 1 28-CDIP

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC811BH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC811BH
Digital to Analog Converters (DAC) DAC811BH
Bit Digital to Analog Converter

Bit Digital to Analog Converter

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC811BH DAC811BH 1166624-DAC811BH 701-DAC811BH DAC811BH-ND DAC811BH DAC811BH
Product Name DAC811 12-bit Digital-to-Analog Converter w/Parallel Interface Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC811BH Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Parallel Parallel Parallel; Parallel Parallel Parallel; Parallel
Package Type SOIC DIP; CDIP28SB DIP CDIP; "28-CDIP (0.600"", 15.24mm) Window" DIP; 28-CDIP (0.600\", 15.24mm) Window
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 0.2500 LSB
Unlock Full Specs
to access all available technical data

Similar Products