8-Bit D/A Converter 16-PDIP 0 to 70
8bit D-A converter,DAC0800LCN
8bit D-A converter,DAC0800LCN
8bit D-A converter,DAC0800LCN
8 Bit Digital to Analog Converter 1 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 013585-DAC0800LCN/NO
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External
Settling Time: 150μs
Number of D/A Converters: 1
Differential Output: Yes
Family Name: DAC0800
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Analog Supply Voltage: ±4.5 V to 18 V
Alternative Parts (Cross-Reference): DAC-08EN; DAC-08ENG; DAC-08CN;
Introduction Date: January 01, 1995
ECCN: EAR99
Country of Origin: Thailand, Malaysia
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
8-Bit DAC, Parallel Input, 1 LSB Error, PDIP, 0-70°C Product overview: DAC0800LCN/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC0800LCN/NOPB can be used for catalog matching and distributor lookup.
IC DAC 8BIT A-OUT 16DIP
IC DAC 8BIT A-OUT 16DIP
8 Bit Digital to Analog Converter 1 16-PDIP
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC0800LCN/NOPB | 5338776 | 5338776P | DAC0800LCN/NOPB-ND | 013585-DAC0800LCN/NOPB | 701-DAC0800LCN/NOPB | DAC0800LCN/NOPB | DAC0800LCN/NOPB | DAC0800LCN/NOPB |
| Product Name | DAC0800 8-Bit D/A Converter | Digital to Analogue Converters | Digital to Analogue Converters | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC0800LCN/NOPB | 8-bit Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | |||
| Package Type | PDIP,SOIC | DIP; Mdip | DIP; MDIP | DIP; PDIP; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; 16-PDIP | PDIP | DIP; 16-DIP (0.300\", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.5000 LSB |