Texas Instruments DAC102S085 10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output DAC102S085CISDX/NOPB

Description
10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output 10-WSON -40 to 105
Request a Quote Datasheet
Description
10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output 10-WSON -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC102S085 10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC102S085CISDX/NOPB - Texas Instruments
Dallas, TX, United States
DAC102S085 10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output
DAC102S085CISDX/NOPB
DAC102S085 10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output DAC102S085CISDX/NOPB
10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output 10-WSON -40 to 105

10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output 10-WSON -40 to 105

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC102S085CISDX/NOPB
810956-DAC102S085CISDX/NOPB
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC102S085CISDX/NOPB 810956-DAC102S085CISDX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 810956-DAC102S085CIS DX/NOPB Packaging: Reel Mounting Style: SMD Output Type: Voltage - Buffered Architecture: String DAC Number of Bits: 10 Data Interface: SPI, DSP Reference Type: External Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Settling Time: 6μs Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±0.7, +0.08/-0.03 (Maximum) Supplier Device Package: 10-WSON (3x3) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 10-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,500 MSL Level: 1 (Unlimited) Part Number Series: DAC102S085

Manufacturer: Texas Instruments
Win Source Part Number: 810956-DAC102S085CISDX/NOPB
Packaging: Reel
Mounting Style: SMD
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 10
Data Interface: SPI, DSP
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 6μs
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.7, +0.08/-0.03 (Maximum)
Supplier Device Package: 10-WSON (3x3)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,500
MSL Level: 1 (Unlimited)
Part Number Series: DAC102S085

Buy Now
Digital to Analog Converters (DAC) - DAC102S085CISDX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC102S085CISDX/NOPB-ND
Digital to Analog Converters (DAC) DAC102S085CISDX/NOPB-ND
10 Bit Digital to Analog Converter 2 10-WSON (3x3)

10 Bit Digital to Analog Converter 2 10-WSON (3x3)

Buy Now Datasheet
Singapore, Singapore
Dual Digital-to-Analog Converter IC
701-DAC102S085CISDX/NOPB
Dual Digital-to-Analog Converter IC 701-DAC102S085CISDX/NOPB
10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output 10-WSON -40 to 105 Product overview: DAC102S085CISDX/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC102S085CISDX/ NOPB can be used for catalog matching and distributor lookup.

10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output 10-WSON -40 to 105 Product overview: DAC102S085CISDX/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC102S085CISDX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC102S085CISDX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC102S085CISDX/NOPB
Data Acquisition - Digital to Analog Converters (DAC) DAC102S085CISDX/NOPB
IC DAC 10BIT V-OUT 10WSON

IC DAC 10BIT V-OUT 10WSON

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC102S085CISDX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC102S085CISDX/NOPB
Digital to Analog Converters (DAC) DAC102S085CISDX/NOPB
10 Bit Digital to Analog Converter 2 10-WSON (3x3)

10 Bit Digital to Analog Converter 2 10-WSON (3x3)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC102S085CISDX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC102S085CISDX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC102S085CISDX/NOPB
IC DAC 10BIT V-OUT 10WSON

IC DAC 10BIT V-OUT 10WSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC102S085CISDX/NOPB 810956-DAC102S085CISDX/NOPB DAC102S085CISDX/NOPB-ND 701-DAC102S085CISDX/NOPB DAC102S085CISDX/NOPB DAC102S085CISDX/NOPB DAC102S085CISDX/NOPB
Product Name DAC102S085 10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC102S085CISDX/NOPB Digital to Analog Converters (DAC) Dual Digital-to-Analog Converter IC Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI, DSP SPI SPI SPI; SPI, DSP
Package Type VSSOP,WSON 10-WFDFN Exposed Pad 10-WFDFN Exposed Pad 10-WFDFN Exposed Pad
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits
INL 2 LSB 0.7000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC101S101-Q1 10-Bit Micro Power, RRO Digital-to-Analog Converter - DAC101S101QCMK/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT
Screening Level Automotive
View Details
8 suppliers
ADS1201 High Dynamic Range Delta-Sigma Modulator - ADS1201U - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
4 suppliers
DAC104S085 10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC104S085CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1305L25QDWRQ1 - 807411-AMC1305L25QDWRQ1 - Win Source Electronics
Specs
Interface Type Serial; LVDS - Serial
Package Type SOIC
Packing Method Tape Reel; Reel
View Details
2 suppliers