The AMC1305M05 is a high-precision, reinforced isolated delta-sigma modulator optimized for shunt-resistor-based
Reinforced Isolated Modulator with ?50mV Input and CMOS Interface 16-SOIC -40 to 125
Win Source Part Number: 1200863-AMC1305M05DW
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Type: Isolated Module
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Sampling Rate (Per Second): 78k
Data Interface: CMOS, Serial
Number of Channels: 1
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Voltage - Supply: 3V ~ 5.5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): AMC1305M05DW .;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-39721-5,-296-397
Base Product Number: AMC1305
IC ISOLATED MOD 16BIT 78K 16SOIC
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AMC1305M05DW | 1200863-AMC1305M05DW | AMC1305M05DW |
| Product Name | AMC1305M05 Reinforced Isolated Modulator with ?50mV Input and CMOS Interface | Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial | Serial; CMOS, Serial | |
| Package Type | SOIC | SOIC | SOIC |
| Screening Level | Catalog | ||
| Resolution | 16 bits | ||
| INL | 4 LSB |