Texas Instruments DAC7822 12-bit, Dual Channel, Parallel Input, Multiplying Digital-to-Analog Converter DAC7822IRTAT

Description
12-bit, Dual Channel, Parallel Input, Multiplying Digital-to-Analog Converter 40-WQFN -40 to 125
Request a Quote
Description
12-bit, Dual Channel, Parallel Input, Multiplying Digital-to-Analog Converter 40-WQFN -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DAC7822 is a dual, 12-bit, current-output, parallel-input digital-to-analog converter designed for battery-powered and analog processing applications. It operates from a 2.5V to 5.5V supply, features a 20.4MSPS update rate, and offers 10MHz multiplying bandwidth with 4-quadrant multiplication. The device includes a power-on reset with brownout detection, readback functionality, and integrated feedback resistors for full-scale voltage output. It is packaged in a 40-lead WQFN (RTA) with an operating temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The DAC7822 is a dual, 12-bit, current-output, parallel-input digital-to-analog converter designed for battery-powered and analog processing applications. It operates from a 2.5V to 5.5V supply, features a 20.4MSPS update rate, and offers 10MHz multiplying bandwidth with 4-quadrant multiplication. The device includes a power-on reset with brownout detection, readback functionality, and integrated feedback resistors for full-scale voltage output. It is packaged in a 40-lead WQFN (RTA) with an operating temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
DAC7822 12-bit, Dual Channel, Parallel Input, Multiplying Digital-to-Analog Converter - DAC7822IRTAT - Texas Instruments
Dallas, TX, United States
DAC7822 12-bit, Dual Channel, Parallel Input, Multiplying Digital-to-Analog Converter
DAC7822IRTAT
DAC7822 12-bit, Dual Channel, Parallel Input, Multiplying Digital-to-Analog Converter DAC7822IRTAT
12-bit, Dual Channel, Parallel Input, Multiplying Digital-to-Analog Converter 40-WQFN -40 to 125

12-bit, Dual Channel, Parallel Input, Multiplying Digital-to-Analog Converter 40-WQFN -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual QFN Digital-to-Analog Converter IC
701-DAC7822IRTAT
Dual QFN Digital-to-Analog Converter IC 701-DAC7822IRTAT
12-Bit Dual Ch DAC, Parallel, 20.4MS/s, QFN Product overview: DAC7822IRTAT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, QFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7822IRTAT can be used for catalog matching and distributor lookup.

12-Bit Dual Ch DAC, Parallel, 20.4MS/s, QFN Product overview: DAC7822IRTAT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, QFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, QFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7822IRTAT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7822IRTAT
013711-DAC7822IRTAT
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7822IRTAT 013711-DAC7822IRTAT
Manufacturer: Texas Instruments Win Source Part Number: 013711-DAC7822IRTAT Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 12 Data Interface: Parallel Reference Type: External Settling Time: 200ns Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±1 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 40-PWQFN (4.15x4.15) Analog Supply Voltage: 2.5 V to 5.5 V Digital Supply Voltage: 2.5 V to 5.5 V Alternative Parts (Cross-Reference): DAC7822IRTAR; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 013711-DAC7822IRTAT
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Settling Time: 200ns
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 40-PWQFN (4.15x4.15)
Analog Supply Voltage: 2.5 V to 5.5 V
Digital Supply Voltage: 2.5 V to 5.5 V
Alternative Parts (Cross-Reference): DAC7822IRTAR;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Test & Measurement

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-20636-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-20636-2-ND
Digital to Analog Converters (DAC) 296-20636-2-ND
12 Bit Digital to Analog Converter 2 40-WQFN (6x6)

12 Bit Digital to Analog Converter 2 40-WQFN (6x6)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-20636-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-20636-1-ND
Digital to Analog Converters (DAC) 296-20636-1-ND
12 Bit Digital to Analog Converter 2 40-WQFN (6x6)

12 Bit Digital to Analog Converter 2 40-WQFN (6x6)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC7822IRTATDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC7822IRTATDKR-ND
Digital to Analog Converters (DAC) 296-DAC7822IRTATDKR-ND
IC DAC 12BIT 40-WQFN

IC DAC 12BIT 40-WQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7822IRTAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7822IRTAT
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7822IRTAT
IC DAC 12BIT A-OUT 40WQFN

IC DAC 12BIT A-OUT 40WQFN

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC7822IRTAT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7822IRTAT
Data Acquisition - Digital to Analog Converters (DAC) DAC7822IRTAT
IC DAC 12BIT A-OUT 40WQFN

IC DAC 12BIT A-OUT 40WQFN

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC7822IRTAT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7822IRTAT
Digital to Analog Converters (DAC) DAC7822IRTAT
12 Bit Digital to Analog Converter 2 40-WQFN (6x6)

12 Bit Digital to Analog Converter 2 40-WQFN (6x6)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7822IRTAT 701-DAC7822IRTAT 013711-DAC7822IRTAT 296-20636-2-ND 296-20636-1-ND 296-DAC7822IRTATDKR-ND DAC7822IRTAT DAC7822IRTAT DAC7822IRTAT
Product Name DAC7822 12-bit, Dual Channel, Parallel Input, Multiplying Digital-to-Analog Converter Dual QFN Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7822IRTAT Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Parallel Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel
Package Type WQFN QFN 40-PWQFN (4.15x4.15) 40-WFQFN Exposed Pad 40-WFQFN Exposed Pad 40-WFQFN Exposed Pad 40-WFQFN Exposed Pad 40-WFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analog Converters (DAC) - 5962-9469301QRA - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1182535-AMC1304M25QDWRQ1 - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
ADS1218 24-Bit, 780 SPS ADC w/FLASH Memory, 8 CH, Vref, Buffer, 2 IDACs, Serial Out, Digital I/O, Low Power - ADS1218Y/250 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TQFP
Screening Level Catalog
View Details
7 suppliers
DAC104S085 10-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC104S085CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers