Texas Instruments DAC102S085 10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output DAC102S085CISD/NOPB

Description
10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output 10-WSON -40 to 105
Request a Quote Datasheet
Description
10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output 10-WSON -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC102S085 10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC102S085CISD/NOPB - Texas Instruments
Dallas, TX, United States
DAC102S085 10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output
DAC102S085CISD/NOPB
DAC102S085 10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output DAC102S085CISD/NOPB
10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output 10-WSON -40 to 105

10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output 10-WSON -40 to 105

Buy Now Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC102S085CISD/NOPB - 125880-DAC102S085CISD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC102S085CISD/NOPB
125880-DAC102S085CISD/NOPB
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC102S085CISD/NOPB 125880-DAC102S085CISD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 125880-DAC102S085CIS D/NOPB Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI, DSP Reference Type: External Settling Time: 6μs Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±0.7, +0.08/-0.03 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 10-WSON (3x3) Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 125880-DAC102S085CISD/NOPB
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: SPI, DSP
Reference Type: External
Settling Time: 6μs
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.7, +0.08/-0.03 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 10-WSON (3x3)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC102S085CISD/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC102S085CISD/NOPBCT-ND
Digital to Analog Converters (DAC) 296-DAC102S085CISD/NOPBCT-ND
10 Bit Digital to Analog Converter 2 10-WSON (3x3)

10 Bit Digital to Analog Converter 2 10-WSON (3x3)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC102S085CISD/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC102S085CISD/NOPBDKR-ND
Digital to Analog Converters (DAC) 296-DAC102S085CISD/NOPBDKR-ND
IC DAC 10BIT 10-WSON

IC DAC 10BIT 10-WSON

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC102S085CISD/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC102S085CISD/NOPBTR-ND
Digital to Analog Converters (DAC) 296-DAC102S085CISD/NOPBTR-ND
10 Bit Digital to Analog Converter 2 10-WSON (3x3)

10 Bit Digital to Analog Converter 2 10-WSON (3x3)

Buy Now Datasheet
Singapore, Singapore
Dual Digital-to-Analog Converter IC
701-DAC102S085CISD/NOPB
Dual Digital-to-Analog Converter IC 701-DAC102S085CISD/NOPB
10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output 10-WSON -40 to 105 Product overview: DAC102S085CISD/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC102S085CISD/N OPB can be used for catalog matching and distributor lookup.

10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output 10-WSON -40 to 105 Product overview: DAC102S085CISD/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC102S085CISD/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC102S085CISD/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC102S085CISD/NOPB
Data Acquisition - Digital to Analog Converters (DAC) DAC102S085CISD/NOPB
IC DAC 10BIT V-OUT 10WSON

IC DAC 10BIT V-OUT 10WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC102S085CISD/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC102S085CISD/NOPB
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC102S085CISD/NOPB
IC DAC 10BIT V-OUT 10WSON

IC DAC 10BIT V-OUT 10WSON

Supplier's Site
Digital to Analog Converters (DAC) - DAC102S085CISD/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC102S085CISD/NOPB
Digital to Analog Converters (DAC) DAC102S085CISD/NOPB
10 Bit Digital to Analog Converter 2 10-WSON (3x3)

10 Bit Digital to Analog Converter 2 10-WSON (3x3)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC102S085CISD/NOPB 125880-DAC102S085CISD/NOPB 296-DAC102S085CISD/NOPBCT-ND 296-DAC102S085CISD/NOPBDKR-ND 296-DAC102S085CISD/NOPBTR-ND 701-DAC102S085CISD/NOPB DAC102S085CISD/NOPB DAC102S085CISD/NOPB DAC102S085CISD/NOPB
Product Name DAC102S085 10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC102S085CISD/NOPB Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Dual Digital-to-Analog Converter IC Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI, DSP SPI SPI SPI SPI SPI; SPI, DSP
Package Type VSSOP,WSON 10-WSON (3x3) 10-WFDFN Exposed Pad 10-WFDFN Exposed Pad 10-WFDFN Exposed Pad 10-WFDFN Exposed Pad 10-WFDFN Exposed Pad
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits 10 bits 10 bits
INL 2 LSB 0.7000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC0808 8-Bit D/A Converter - DAC0808LCM - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADC12441CIJ - 077420-ADC12441CIJ - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type DIP; 28-DIP
Packing Method Tube; Tube/Rail
View Details
4 suppliers
DAC2902 Dual, 12-Bit, 125Msps Digital-to-Analog Converter - DAC2902Y/250G4 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
8 suppliers
DAC121S101 12-Bit Micro Power, RRO Digital-to-Analog Converter - DAC121S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers