12-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs 16-WQFN -40 to 125
12-Bit Octal DAC, SPI, 2.7-5.5V, 1.95mW, 16-WQFN Product overview: DAC128S085CISQ/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 1.95mW. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, 1.95mW, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC128S085CISQ/N
12 Bit Digital to Analog Converter 8 16-WQFN (4x4)
12 Bit Digital to Analog Converter 8 16-WQFN (4x4)
12 Bit Digital to Analog Converter 8 16-WQFN (4x4)
IC DAC 12BIT V-OUT 16WQFN
12 Bit Digital to Analog Converter 8 16-WQFN (4x4)
IC DAC 12BIT V-OUT 16WQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC128S085CISQ/NOPB | 701-DAC128S085CISQ/NOPB | DAC128S085CISQ/NOPBTR-ND | DAC128S085CISQ/NOPBCT-ND | DAC128S085CISQ/NOPBDKR-ND | DAC128S085CISQ/NOPB | DAC128S085CISQ/NOPB | DAC128S085CISQ/NOPB |
| Product Name | DAC128S085 12-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs | 5.5V 1.95mW Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI | SPI | SPI; SPI, DSP | ||
| Package Type | TSSOP,WQFN | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||
| INL | 8 LSB | 2 LSB |