Texas Instruments DAC34H84 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter DAC34H84IZAY

Description
4-channel 16-bit 1.25GSPS Digital-to-Analog Converter 196-NFBGA -40 to 85
Request a Quote Datasheet
Description
4-channel 16-bit 1.25GSPS Digital-to-Analog Converter 196-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC34H84 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC34H84IZAY - Texas Instruments
Dallas, TX, United States
DAC34H84 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter
DAC34H84IZAY
DAC34H84 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter DAC34H84IZAY
4-channel 16-bit 1.25GSPS Digital-to-Analog Converter 196-NFBGA -40 to 85

4-channel 16-bit 1.25GSPS Digital-to-Analog Converter 196-NFBGA -40 to 85

Buy Now Datasheet
16-bit Quad Digital-to-Analog Converter IC - 701-DAC34H84IZAY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Quad Digital-to-Analog Converter IC
701-DAC34H84IZAY
16-bit Quad Digital-to-Analog Converter IC 701-DAC34H84IZAY
Quad 16-Bit 1.25GSPS DAC, LVDS/Parallel Interface, LFBGA Product overview: DAC34H84IZAY from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC34H84IZAY can be used for catalog matching and distributor lookup.

Quad 16-Bit 1.25GSPS DAC, LVDS/Parallel Interface, LFBGA Product overview: DAC34H84IZAY from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Quad. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Quad, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC34H84IZAY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC34H84IZAY
013603-DAC34H84IZAY
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC34H84IZAY 013603-DAC34H84IZAY
Manufacturer: Texas Instruments Win Source Part Number: 013603-DAC34H84IZAY Packaging: Bulk Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: LVDS - Parallel Reference Type: External, Internal Settling Time: 10ns (Typ) Number of D/A Converters: 4 Differential Output: Yes INL/DNL (LSB): ±4, ±2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 196-NFBGA (12x12) Analog Supply Voltage: 3.14 V to 3.46 V Digital Supply Voltage: 1.14 V to 1.26 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013603-DAC34H84IZAY
Packaging: Bulk
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Settling Time: 10ns (Typ)
Number of D/A Converters: 4
Differential Output: Yes
INL/DNL (LSB): ±4, ±2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 196-NFBGA (12x12)
Analog Supply Voltage: 3.14 V to 3.46 V
Digital Supply Voltage: 1.14 V to 1.26 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-29393-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-29393-ND
Digital to Analog Converters (DAC) 296-29393-ND
16 Bit Digital to Analog Converter 4 196-NFBGA (12x12)

16 Bit Digital to Analog Converter 4 196-NFBGA (12x12)

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC34H84IZAY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC34H84IZAY
Digital to Analog Converters (DAC) DAC34H84IZAY
16 Bit Digital to Analog Converter 4 196-NFBGA (12x12)

16 Bit Digital to Analog Converter 4 196-NFBGA (12x12)

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC34H84IZAY - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC34H84IZAY
Data Acquisition - Digital to Analog Converters (DAC) DAC34H84IZAY
IC DAC 16BIT A-OUT 196NFBGA

IC DAC 16BIT A-OUT 196NFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC34H84IZAY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC34H84IZAY
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC34H84IZAY
IC DAC 16BIT A-OUT 196NFBGA

IC DAC 16BIT A-OUT 196NFBGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC34H84IZAY 701-DAC34H84IZAY 013603-DAC34H84IZAY 296-29393-ND DAC34H84IZAY DAC34H84IZAY DAC34H84IZAY
Product Name DAC34H84 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter 16-bit Quad Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC34H84IZAY Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel LVDS, Parallel Parallel; LVDS - Parallel Parallel Parallel; LVDS - Parallel
Package Type NFBGA LFBGA 196-NFBGA (12x12) 196-LFBGA 196-LFBGA 196-LFBGA
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
Dissipation 1440 milliwatts 1750 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DAC122S085 12-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC122S085CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
DAC5675A-SP Class V, 14 Bit, 400 MSPS Digital-to-Analog Converter - 5962-0720401VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
Digital-to-Analog Converter IC - 701-DAC0801LCM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tube
Packing Method Tube
View Details
4 suppliers
Digital to Analog Converters (DAC) - DAC121S101 MDP - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type Die
Packing Method Bulk; Bulk
View Details