Texas Instruments AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control AMC7823IRTAR

Description
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 40-WQFN -40 to 85
Request a Quote Datasheet
Description
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 40-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7823IRTAR - Texas Instruments
Dallas, TX, United States
AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control
AMC7823IRTAR
AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control AMC7823IRTAR
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 40-WQFN -40 to 85

Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 40-WQFN -40 to 85

Buy Now Datasheet
Singapore
5.5V QFN Analog-to-Digital Converter IC
768-AMC7823IRTAR
5.5V QFN Analog-to-Digital Converter IC 768-AMC7823IRTAR
8-Ch 12-Bit ADC/DAC, 200KS/s, SPI, 2.7-5.5V, QFN Product overview: AMC7823IRTAR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, QFN, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC7823IRTAR can be used for catalog matching and distributor lookup.

8-Ch 12-Bit ADC/DAC, 200KS/s, SPI, 2.7-5.5V, QFN Product overview: AMC7823IRTAR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, QFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, QFN, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC7823IRTAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7823IRTAR
133249-AMC7823IRTAR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7823IRTAR 133249-AMC7823IRTAR
Manufacturer: Texas Instruments Win Source Part Number: 133249-AMC7823IRTAR Packaging: Reel - TR Type: Analog Monitor/Control Circuit Mounting: SMD (SMT) Data Interface: SPI Resolution (Bits): 12 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-PWQFN (4.15x4.15) Supply Voltage - Operating: 3V, 5V Sampling Rate: 200k Alternative Parts (Cross-Reference): AMC7823IRTARG4; AMC7823IRTATG4; AMC7823IRTAR; AMC7823IRTAT; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 133249-AMC7823IRTAR
Packaging: Reel - TR
Type: Analog Monitor/Control Circuit
Mounting: SMD (SMT)
Data Interface: SPI
Resolution (Bits): 12 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-PWQFN (4.15x4.15)
Supply Voltage - Operating: 3V, 5V
Sampling Rate: 200k
Alternative Parts (Cross-Reference): AMC7823IRTARG4; AMC7823IRTATG4; AMC7823IRTAR; AMC7823IRTAT;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC7823IRTAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC7823IRTAR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC7823IRTAR
IC ANLG MON/CTL 12B 200K 40WQFN

IC ANLG MON/CTL 12B 200K 40WQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number AMC7823IRTAR 768-AMC7823IRTAR 133249-AMC7823IRTAR AMC7823IRTAR
Product Name AMC7823 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 5.5V QFN Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7823IRTAR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type WQFN QFN 40-PWQFN (4.15x4.15)
Resolution 12 bits 12 bits
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AMC1204-Q1 Automotive Catalog, 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204QDWRQ1 - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Automotive
View Details
4 suppliers
ADS1204 Four Delta-Sigma Modulators, 10MHz CLK, 0-5V Input, 16-Bit Resolution - ADS1204IRHBR - Texas Instruments
Specs
Interface Type Serial
Package Type VQFN
Screening Level Catalog
View Details
5 suppliers
Analog to Digital Converters (ADC) - ADC08831IM-NS - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Bulk; Bulk
View Details
 - ADC0832BIWM - Rochester Electronics
Specs
Interface Type Serial
Package Type SOP; SOP14
View Details
4 suppliers