Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter 24-SOIC -40 to 85
12 Bit Digital to Analog Converter 2 24-SOIC
IC DAC 12BIT A-OUT 24SOIC
IC DAC 12BIT A-OUT 24SOIC
12 Bit Digital to Analog Converter 2 24-SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7802LUG4 | DAC7802LUG4-ND | DAC7802LUG4 | DAC7802LUG4 | DAC7802LUG4 |
| Product Name | DAC7802 Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | SOIC | SOIC; "24-SOIC (0.295"", 7.50mm Width)" | 24-SOIC (0.295\", 7.50mm Width) | SOIC; 24-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| INL | 0.5000 LSB | 0.5000 LSB |