Texas Instruments ADS7870 12-Bit ADC, MUX, PGA and Internal Reference Data Acquisition System ADS7870EA/1K

Description
12-Bit ADC, MUX, PGA and Internal Reference Data Acquisition System 28-SSOP -40 to 85
Request a Quote Datasheet
Description
12-Bit ADC, MUX, PGA and Internal Reference Data Acquisition System 28-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS7870 12-Bit ADC, MUX, PGA and Internal Reference Data Acquisition System - ADS7870EA/1K - Texas Instruments
Dallas, TX, United States
ADS7870 12-Bit ADC, MUX, PGA and Internal Reference Data Acquisition System
ADS7870EA/1K
ADS7870 12-Bit ADC, MUX, PGA and Internal Reference Data Acquisition System ADS7870EA/1K
12-Bit ADC, MUX, PGA and Internal Reference Data Acquisition System 28-SSOP -40 to 85

12-Bit ADC, MUX, PGA and Internal Reference Data Acquisition System 28-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7870EA/1K
1141931-ADS7870EA/1K
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7870EA/1K 1141931-ADS7870EA/1K
Manufacturer: Texas Instruments Win Source Part Number: 1141931-ADS7870EA/1K Packaging: Reel Type: Data Acquisition System (DAS) Mounting Style: SMD Sampling Rate (Per Second): 52k Data Interface: SPI, DSP Number of Channels: 8 Resolution (Bits): 12 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 28-SSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: ADS7870 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1141931-ADS7870EA/1K
Packaging: Reel
Type: Data Acquisition System (DAS)
Mounting Style: SMD
Sampling Rate (Per Second): 52k
Data Interface: SPI, DSP
Number of Channels: 8
Resolution (Bits): 12 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: ADS7870
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
SSOP Analog-to-Digital Converter IC - 768-ADS7870EA/1K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Analog-to-Digital Converter IC
768-ADS7870EA/1K
SSOP Analog-to-Digital Converter IC 768-ADS7870EA/1K
12-Bit ADC, 52kS/s, SPI, 8-Ch, SSOP Product overview: ADS7870EA/1K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADS7870EA/1K can be used for catalog matching and distributor lookup.

12-Bit ADC, 52kS/s, SPI, 8-Ch, SSOP Product overview: ADS7870EA/1K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADS7870EA/1K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ADS7870EA/1K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
ADS7870EA/1K
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ADS7870EA/1K
IC DAS 12BIT 52K 28SSOP

IC DAS 12BIT 52K 28SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS7870EA/1K 1141931-ADS7870EA/1K 768-ADS7870EA/1K ADS7870EA/1K
Product Name ADS7870 12-Bit ADC, MUX, PGA and Internal Reference Data Acquisition System Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7870EA/1K SSOP Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; SPI SPI; SPI, DSP SPI
Package Type SSOP SSOP SSOP SSOP
Screening Level Catalog
Resolution 12 bits 12 bits
INL 2.5 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S051 Single  Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
3 suppliers
Specs
Interface Type SPI; SPI, DSP
Package Type SOT-23-6
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers
Analog to Digital Converters (ADC) - 296-ADC09QJ800AAVQ1-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers