Texas Instruments DAC161P997 Single-Wire 16-bit DAC for 4-20mA Loops DAC161P997CISQ/NOPB

Description
Single-Wire 16-bit DAC for 4-20mA Loops 16-WQFN -40 to 105
Request a Quote Datasheet
Description
Single-Wire 16-bit DAC for 4-20mA Loops 16-WQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC161P997 Single-Wire 16-bit DAC for 4-20mA Loops - DAC161P997CISQ/NOPB - Texas Instruments
Dallas, TX, United States
DAC161P997 Single-Wire 16-bit DAC for 4-20mA Loops
DAC161P997CISQ/NOPB
DAC161P997 Single-Wire 16-bit DAC for 4-20mA Loops DAC161P997CISQ/NOPB
Single-Wire 16-bit DAC for 4-20mA Loops 16-WQFN -40 to 105

Single-Wire 16-bit DAC for 4-20mA Loops 16-WQFN -40 to 105

Buy Now Datasheet
16-bit 3.6V Digital-to-Analog Converter IC - 768-DAC161P997CISQ/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 3.6V Digital-to-Analog Converter IC
768-DAC161P997CISQ/NOPB
16-bit 3.6V Digital-to-Analog Converter IC 768-DAC161P997CISQ/NOPB
16-bit 1-Wire DAC, 2.7-3.6V, 105°C, 16-WQFN Product overview: DAC161P997CISQ/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.6V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 3.6V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC161P997CISQ/N OPB can be used for catalog matching and distributor lookup.

16-bit 1-Wire DAC, 2.7-3.6V, 105°C, 16-WQFN Product overview: DAC161P997CISQ/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.6V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 3.6V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC161P997CISQ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC161P997CISQ/NOPB - 1166435-DAC161P997CISQ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC161P997CISQ/NOPB
1166435-DAC161P997CISQ/NOPB
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC161P997CISQ/NOPB 1166435-DAC161P997CISQ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1166435-DAC161P997CI SQ/NOPB Packaging: Reel - TR Type: DAC Operating Temperature Range: -40°C ~ 105°C Package: 16-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.6 V Data Interface: Serial Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Family Name: DAC161P997 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-WQFN (4x4) Alternative Parts (Cross-Reference): DAC161P997CISQ; DAC161P997CISQX; DAC161P997CISQX/NOPB ; Introduction Date: August 02, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1166435-DAC161P997CISQ/NOPB
Packaging: Reel - TR
Type: DAC
Operating Temperature Range: -40°C ~ 105°C
Package: 16-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V
Data Interface: Serial
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Family Name: DAC161P997
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-WQFN (4x4)
Alternative Parts (Cross-Reference): DAC161P997CISQ; DAC161P997CISQX; DAC161P997CISQX/NOPB;
Introduction Date: August 02, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - DAC161P997CISQ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
DAC161P997CISQ/NOPB
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose DAC161P997CISQ/NOPB
IC DAC 16BIT 16WQFN

IC DAC 16BIT 16WQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number DAC161P997CISQ/NOPB 768-DAC161P997CISQ/NOPB 1166435-DAC161P997CISQ/NOPB DAC161P997CISQ/NOPB
Product Name DAC161P997 Single-Wire 16-bit DAC for 4-20mA Loops 16-bit 3.6V Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC161P997CISQ/NOPB Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Single-Wire Serial, 1-WIRE Serial; Serial
Package Type WQFN
Resolution 16 bits 16 bits
DNL 0.5000 LSB
INL 9 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081C021 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Pin - ADC081C021CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC08200 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold - ADC08200CIMT - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
6 suppliers
AMC1304L05  Isolated Modulator with LDO Regulator, ?50mV Input, - AMC1304L05DWR - Texas Instruments
Specs
Interface Type LVDS
Package Type SOIC
Screening Level Catalog
View Details
2 suppliers