Texas Instruments DAC7800 Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter DAC7800KP

Description
Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter 16-PDIP -40 to 85
Request a Quote Datasheet
Description
Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7800 Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter - DAC7800KP - Texas Instruments
Dallas, TX, United States
DAC7800 Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter
DAC7800KP
DAC7800 Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter DAC7800KP
Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter 16-PDIP -40 to 85

Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter 16-PDIP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7800KP
1166603-DAC7800KP
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7800KP 1166603-DAC7800KP
Manufacturer: Texas Instruments Win Source Part Number: 1166603-DAC7800KP Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Output Type: Current - Unbuffered Operating Supply Voltage: 5V Architecture: Multiplying DAC Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 5V Resolution: 12 Settling Time: 800ns Number of D/A Converters: 2 INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum) Family Name: DAC7800 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): AD5415YRU; AD5415YRU-REEL7; LTC1590IN; Introduction Date: March 06, 2006 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1166603-DAC7800KP
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Output Type: Current - Unbuffered
Operating Supply Voltage: 5V
Architecture: Multiplying DAC
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 12
Settling Time: 800ns
Number of D/A Converters: 2
INL/DNL (LSB): ±1 (Maximum), ±1 (Maximum)
Family Name: DAC7800
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): AD5415YRU; AD5415YRU-REEL7; LTC1590IN;
Introduction Date: March 06, 2006
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Digital-to-Analog Converter IC
701-DAC7800KP
Dual Digital-to-Analog Converter IC 701-DAC7800KP
12-Bit Dual DAC, 1.25MS/s, SPI, CMOS, 16-PDIP Product overview: DAC7800KP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7800KP can be used for catalog matching and distributor lookup.

12-Bit Dual DAC, 1.25MS/s, SPI, CMOS, 16-PDIP Product overview: DAC7800KP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7800KP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-33258-5-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-33258-5-ND
Digital to Analog Converters (DAC) 296-33258-5-ND
12 Bit Digital to Analog Converter 2 16-PDIP

12 Bit Digital to Analog Converter 2 16-PDIP

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC7800KP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7800KP
Data Acquisition - Digital to Analog Converters (DAC) DAC7800KP
IC DAC 12BIT A-OUT 16DIP

IC DAC 12BIT A-OUT 16DIP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC7800KP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7800KP
Digital to Analog Converters (DAC) DAC7800KP
12 Bit Digital to Analog Converter 2 16-PDIP

12 Bit Digital to Analog Converter 2 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7800KP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7800KP
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7800KP
IC DAC 12BIT A-OUT 16DIP

IC DAC 12BIT A-OUT 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7800KP 1166603-DAC7800KP 701-DAC7800KP 296-33258-5-ND DAC7800KP DAC7800KP DAC7800KP
Product Name DAC7800 Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7800KP Dual Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI SPI; SPI
Package Type SOIC DIP N DIP; PDIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm) DIP; 16-DIP (0.300\", 7.62mm)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 0.5000 LSB 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC2904 14 Bit, 125 MSPS Dual Communications DACs - DAC2904Y/250 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
8 suppliers
DAC161P997-DIE Single-Wire 16-bit DAC, DAC161P997-DIE - DAC161P997TDA2 - Texas Instruments
Specs
Screening Level Military
Architecture Sigma-Delta
View Details
5 suppliers
ADS7870 12-Bit ADC, MUX, PGA and Internal Reference Data Acquisition System - ADS7870EAG4 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
4 suppliers
ADS7871 14-Bit 48KSPS DAS with ADC, MUX, PGA and Internal Reference - ADS7871IDBR - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
4 suppliers