The ADS7870 is a low-power data acquisition system integrating a 4-channel differential or 8-channel single-ended multiplexer, a programmable gain amplifier with gains of 1 to 20 V/V, a 12-bit successive approximation ADC, and a precision internal voltage reference. It operates from a single 2.7-V to 5.5-V supply, supports SPI/DSP-compatible serial interfaces up to 20 MHz, and achieves a throughput rate of 52 kSamples/sec. The device is offered in a 28-pin SSOP package with an operating temperature range of −40°C to 85°C. The ADS7870EAG4 variant uses a lead-free NIPDAU finish and complies with RoHS standards.
12-Bit ADC, MUX, PGA and Internal Reference Data Acquisition System 28-SSOP -40 to 85
12-Bit ADC, 52KS/s, SPI, 8-Ch, SSOP Product overview: ADS7870EAG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-ADS7870EAG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1015655-ADS7870EAG4
Packaging: Tube/Rail
Type: Data Acquisition System (DAS)
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 12 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Sampling Rate: 52k
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC DAS 12BIT 52K 28SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS7870EAG4 | 768-ADS7870EAG4 | 1015655-ADS7870EAG4 | ADS7870EAG4 |
| Product Name | ADS7870 12-Bit ADC, MUX, PGA and Internal Reference Data Acquisition System | SSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS7870EAG4 | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial; SPI | SPI | Serial; Serial | |
| Package Type | SSOP | SSOP | SOP; SSOP; 28-SSOP | SSOP |
| Screening Level | Catalog | |||
| Resolution | 12 bits | 12 bits | ||
| INL | 2.5 LSB |