Texas Instruments DAC2904 14 Bit, 125 MSPS Dual Communications DACs DAC2904Y/250

Description
14 Bit, 125 MSPS Dual Communications DACs 48-TQFP -40 to 85
Request a Quote Datasheet
Description
14 Bit, 125 MSPS Dual Communications DACs 48-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC2904 14 Bit, 125 MSPS Dual Communications DACs - DAC2904Y/250 - Texas Instruments
Dallas, TX, United States
DAC2904 14 Bit, 125 MSPS Dual Communications DACs
DAC2904Y/250
DAC2904 14 Bit, 125 MSPS Dual Communications DACs DAC2904Y/250
14 Bit, 125 MSPS Dual Communications DACs 48-TQFP -40 to 85

14 Bit, 125 MSPS Dual Communications DACs 48-TQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual Digital-to-Analog Converter IC
701-DAC2904Y/250
Dual Digital-to-Analog Converter IC 701-DAC2904Y/250
14-Bit Dual DAC, 125MSPS, Parallel Interface, TQFP Product overview: DAC2904Y/250 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC2904Y/250 can be used for catalog matching and distributor lookup.

14-Bit Dual DAC, 125MSPS, Parallel Interface, TQFP Product overview: DAC2904Y/250 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC2904Y/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC2904Y/250
013596-DAC2904Y/250
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC2904Y/250 013596-DAC2904Y/250
Manufacturer: Texas Instruments Win Source Part Number: 013596-DAC2904Y/250 Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 14 Data Interface: Parallel Reference Type: External, Internal Settling Time: 30ns (Typ) Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±5, ±4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-TQFP (7x7) Analog Supply Voltage: 3 V to 5.5 V Digital Supply Voltage: 3 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013596-DAC2904Y/250
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 14
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 30ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±5, ±4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 3 V to 5.5 V
Digital Supply Voltage: 3 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - DAC2904Y/250 - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 2 Func, Parallel, Word Input Loading, 0.03us Settling Time, PQFP48

D/A Converter, 2 Func, Parallel, Word Input Loading, 0.03us Settling Time, PQFP48

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-13071-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-13071-1-ND
Digital to Analog Converters (DAC) 296-13071-1-ND
14 Bit Digital to Analog Converter 2 48-TQFP (7x7)

14 Bit Digital to Analog Converter 2 48-TQFP (7x7)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-13071-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-13071-6-ND
Digital to Analog Converters (DAC) 296-13071-6-ND
14 Bit Digital to Analog Converter 2 48-TQFP (7x7)

14 Bit Digital to Analog Converter 2 48-TQFP (7x7)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-13071-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-13071-2-ND
Digital to Analog Converters (DAC) 296-13071-2-ND
14 Bit Digital to Analog Converter 2 48-TQFP (7x7)

14 Bit Digital to Analog Converter 2 48-TQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC2904Y/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC2904Y/250
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC2904Y/250
IC DAC 14BIT A-OUT 48TQFP

IC DAC 14BIT A-OUT 48TQFP

Supplier's Site
Digital to Analog Converters (DAC) - DAC2904Y/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC2904Y/250
Digital to Analog Converters (DAC) DAC2904Y/250
14 Bit Digital to Analog Converter 2 48-TQFP (7x7)

14 Bit Digital to Analog Converter 2 48-TQFP (7x7)

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC2904Y/250 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC2904Y/250
Data Acquisition - Digital to Analog Converters (DAC) DAC2904Y/250
IC DAC 14BIT A-OUT 48TQFP

IC DAC 14BIT A-OUT 48TQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC2904Y/250 701-DAC2904Y/250 013596-DAC2904Y/250 DAC2904Y/250 296-13071-1-ND 296-13071-6-ND 296-13071-2-ND DAC2904Y/250 DAC2904Y/250 DAC2904Y/250
Product Name DAC2904 14 Bit, 125 MSPS Dual Communications DACs Dual Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC2904Y/250 Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel Parallel; Parallel Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel
Package Type TQFP TQFP QFP; TQFP; 48-TQFP (7x7) QFP; TQFP; TQFP48 TQFP; 48-TQFP TQFP; 48-TQFP TQFP; 48-TQFP 48-TQFP QFP; TQFP; 48-TQFP
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits 14 bits 14 bits
Dissipation 310 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DAC084S085 8-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC084S085CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
DAC081C081 8-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC081C081CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
7 suppliers
ADS58C48 Quad 11-Bit 200MSPS ADC with SNRBoost - ADS58C48IPFP - Texas Instruments
Specs
Interface Type Parallel
Package Type HTQFP
Screening Level Catalog
View Details
4 suppliers
DAC3152 Dual-Channel, 10-/12-Bit, 500-MSPS Digital-to-Analog Converters (DACs) - DAC3152IRGZT - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
5 suppliers