Texas Instruments DAC161P997-DIE Single-Wire 16-bit DAC, DAC161P997-DIE DAC161P997TDA2

Description
Single-Wire 16-bit DAC, DAC161P997-DIE 0- 0 to 0
Request a Quote Datasheet
Description
Single-Wire 16-bit DAC, DAC161P997-DIE 0- 0 to 0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
DAC161P997-DIE Single-Wire 16-bit DAC, DAC161P997-DIE
DAC161P997TDA2
DAC161P997-DIE Single-Wire 16-bit DAC, DAC161P997-DIE DAC161P997TDA2
Single-Wire 16-bit DAC, DAC161P997-DIE 0- 0 to 0

Single-Wire 16-bit DAC, DAC161P997-DIE 0- 0 to 0

Buy Now Datasheet
16-bit Digital-to-Analog Converter IC - 768-DAC161P997TDA2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Digital-to-Analog Converter IC
768-DAC161P997TDA2
16-bit Digital-to-Analog Converter IC 768-DAC161P997TDA2
Single-Wire 16-bit DAC, DAC161P997-DIE 0- 0 to 0 Product overview: DAC161P997TDA2 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC161P997TDA2 can be used for catalog matching and distributor lookup.

Single-Wire 16-bit DAC, DAC161P997-DIE 0- 0 to 0 Product overview: DAC161P997TDA2 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC161P997TDA2 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC161P997TDA2
772414-DAC161P997TDA2
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC161P997TDA2 772414-DAC161P997TDA2
Manufacturer: Texas Instruments Win Source Part Number: 772414-DAC161P997TDA 2 Packaging: Tray Type: DAC Package: Die Mounting: SMD Resolution (Bits): 16 b Family Name: DAC161P997 Categories: Integrated Circuits (ICs) Manufacturer Package: Die Alternative Parts (Cross-Reference): AD421BNZ; AD421BN; AD421BR; AD421BRRL; Introduction Date: March 16, 2013 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772414-DAC161P997TDA2
Packaging: Tray
Type: DAC
Package: Die
Mounting: SMD
Resolution (Bits): 16 b
Family Name: DAC161P997
Categories: Integrated Circuits (ICs)
Manufacturer Package: Die
Alternative Parts (Cross-Reference): AD421BNZ; AD421BN; AD421BR; AD421BRRL;
Introduction Date: March 16, 2013
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
DAC161P997TDA2
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose DAC161P997TDA2
IC DAC 16BIT DIE

IC DAC 16BIT DIE

Supplier's Site
DAC 1-CH Delta-Sigma 16-bit 17-Pin Bare Die Tube - 815-DAC161P997TDA2 - Utmel Electronic Limited
Hong Kong, China
DAC 1-CH Delta-Sigma 16-bit 17-Pin Bare Die Tube
815-DAC161P997TDA2
DAC 1-CH Delta-Sigma 16-bit 17-Pin Bare Die Tube 815-DAC161P997TDA2
DAC 1-CH Delta-Sigma 16-bit 17-Pin Bare Die Tube

DAC 1-CH Delta-Sigma 16-bit 17-Pin Bare Die Tube

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC161P997TDA2 768-DAC161P997TDA2 772414-DAC161P997TDA2 DAC161P997TDA2 815-DAC161P997TDA2
Product Name DAC161P997-DIE Single-Wire 16-bit DAC, DAC161P997-DIE 16-bit Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC161P997TDA2 Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose DAC 1-CH Delta-Sigma 16-bit 17-Pin Bare Die Tube
Screening Level Military
Architecture Sigma-Delta
Interface Type Serial, 1-WIRE Serial; Serial
Package Type DIE Die
Unlock Full Specs
to access all available technical data