Single Channel, 12-Bit, Programmable Current Output and Voltage Output DAC 40-VQFN -40 to 125
12-bit, single-channel, programmable current/voltage output DAC for 4-20mA current loop applications 40-VQFN -40 to 125 Product overview: DAC7760IRHAT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 20mA, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7760IRHAT can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 1 40-VQFN (6x6)
12 Bit Digital to Analog Converter 1 40-VQFN (6x6)
12 Bit Digital to Analog Converter 1 40-VQFN (6x6)
Manufacturer: Texas Instruments
Win Source Part Number: 772449-DAC7760IRHAT
Series: *
Packaging: Reel package
Package: 40-VFQFN Exposed Pad
Family Name: DAC7760
Categories: Integrated Circuits (ICs)
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): DAC7760IPWP; DAC7760IPWPR; DAC7760IRHAR;
Introduction Date: December 13, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 250
IC DAC 12BIT V OR A-OUT 40VQFN
12 Bit Digital to Analog Converter 1 40-VQFN (6x6)
IC DAC 12BIT V OR A-OUT 40VQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7760IRHAT | 701-DAC7760IRHAT | 296-48905-6-ND | 296-48905-2-ND | 296-48905-1-ND | 772449-DAC7760IRHAT | DAC7760IRHAT | DAC7760IRHAT | DAC7760IRHAT |
| Product Name | DAC7760 Single Channel, 12-Bit, Programmable Current Output and Voltage Output DAC | 20mA VQFN Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7760IRHAT | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI | SPI | SPI; SPI, DSP | ||||
| Package Type | HTSSOP,VQFN | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | |||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| DNL | 1 LSB | 1 LSB | |||||||
| Dissipation | 135 milliwatts |