Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC1600JP-V DAC1600JP-V

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230961-DAC1600JP-V Packaging: Bulk Number of Bits: 16 Number of Pins: 24 Settling Time: 10 µs Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: PDIP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230961-DAC1600JP-V Packaging: Bulk Number of Bits: 16 Number of Pins: 24 Settling Time: 10 µs Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: PDIP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC1600JP-V - 1230961-DAC1600JP-V - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC1600JP-V
1230961-DAC1600JP-V
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC1600JP-V 1230961-DAC1600JP-V
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230961-DAC1600JP-V Packaging: Bulk Number of Bits: 16 Number of Pins: 24 Settling Time: 10 µs Categories: Data Acquisition - ADCs/DACs - Special Purpose Case / Package: PDIP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230961-DAC1600JP-V
Packaging: Bulk
Number of Bits: 16
Number of Pins: 24
Settling Time: 10 µs
Categories: Data Acquisition - ADCs/DACs - Special Purpose
Case / Package: PDIP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1230961-DAC1600JP-V
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - DAC1600JP-V
Package Type DIP; PDIP; PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947BB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051QIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23
Screening Level Automotive
View Details
8 suppliers