Quad-Channel, 16-Bit, 1.5 GSPS Digital-to-Analog Converter (DAC) . 196-NFBGA -40 to 85
16-Bit 4-Ch 1.5GSPS DAC, LVDS/Parallel Interface, LFBGA Product overview: DAC34SH84IZAYR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC34SH84IZAYR can be used for catalog matching and distributor lookup.
16 Bit Digital to Analog Converter 4 196-NFBGA (12x12)
Manufacturer: Texas Instruments
Win Source Part Number: 1032420-DAC34SH84IZA
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Settling Time: 10ns (Typ)
Number of D/A Converters: 4
Differential Output: Yes
INL/DNL (LSB): ±4, ±2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 196-NFBGA (12x12)
Analog Supply Voltage: 3.14 V to 3.46 V
Digital Supply Voltage: 1.25 V to 1.35 V
Alternative Parts (Cross-Reference): DAC34SH84IZAY;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
16 Bit Digital to Analog Converter 4 196-NFBGA (12x12)
IC DAC 16BIT A-OUT 196NFBGA
IC DAC 16BIT A-OUT 196NFBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC34SH84IZAYR | 701-DAC34SH84IZAYR | 296-42327-2-ND | 1032420-DAC34SH84IZAYR | DAC34SH84IZAYR | DAC34SH84IZAYR | DAC34SH84IZAYR |
| Product Name | DAC34SH84 Quad-Channel, 16-Bit, 1.5 GSPS Digital-to-Analog Converter (DAC) . | 16-bit Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC34SH84IZAYR | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | LVDS, Parallel | Parallel | Parallel; LVDS - Parallel | Parallel; LVDS - Parallel | ||
| Package Type | NFBGA | LFBGA | 196-LFBGA | 196-NFBGA (12x12) | 196-LFBGA | 196-LFBGA | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| Dissipation | 1448 milliwatts |