8-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface 6-WSON -40 to 125
8 Bit Digital to Analog Converter 1 6-WSON (2.2x2.5)
8 Bit Digital to Analog Converter 1 6-WSON (2.2x2.5)
8 Bit Digital to Analog Converter 1 6-WSON (2.2x2.5)
8-Bit 1-Ch DAC, I2C, 2.7-5.5V, 150ns Settling, 8b Resolution Product overview: DAC081C081CISD/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 5.5V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC081C081CISD/N
Manufacturer: Texas Instruments
Win Source Part Number: 1166334-DAC081C081CI
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC DAC 8BIT V-OUT 6WSON
IC DAC 8BIT V-OUT 6WSON
8 Bit Digital to Analog Converter 1 6-WSON (2.2x2.5)
| Texas Instruments | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC081C081CISD/NOPB | 296-DAC081C081CISD/NOPBCT-ND | 296-DAC081C081CISD/NOPBDKR-ND | 296-DAC081C081CISD/NOPBTR-ND | 701-DAC081C081CISD/NOPB | 1166334-DAC081C081CISD/NOPB | DAC081C081CISD/NOPB | DAC081C081CISD/NOPB | DAC081C081CISD/NOPB |
| Product Name | DAC081C081 8-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 8-bit 5.5V Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC081C081CISD/NOPB | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I²C | |||
| Package Type | SOT,WSON | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | SOIC | 6-WDFN Exposed Pad | 6-WDFN Exposed Pad | ||
| Screening Level | Catalog | ||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.6000 LSB | 0.1400 LSB |