Single Channel, 12-Bit, Programmable Current Output and Voltage Output DAC 24-HTSSOP -40 to 125
12-Bit DAC, Single-Ch, Current/Voltage Output, 24-HTSSOP Product overview: DAC7760IPWP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include HTSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, HTSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7760IPWP can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 1 24-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 05914-DAC7760IPWP
Packaging: Reel - TR
Output Type: Voltage or Current - Buffered
Number of Bits: 12
Data Interface: SPI, DSP
Reference Type: External, Internal
Settling Time: 25μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): -, ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-HTSSOP
Analog Supply Voltage: 10 V to 36 V, -18V
Digital Supply Voltage: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 60
12 Bit Digital to Analog Converter 1 24-HTSSOP
IC DAC 12BIT V OR A-OUT 24HTSSOP
IC DAC 12BIT V OR A-OUT 24HTSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7760IPWP | 701-DAC7760IPWP | 296-48872-ND | 05914-DAC7760IPWP | DAC7760IPWP | DAC7760IPWP | DAC7760IPWP |
| Product Name | DAC7760 Single Channel, 12-Bit, Programmable Current Output and Voltage Output DAC | HTSSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7760IPWP | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | |||
| Package Type | HTSSOP,VQFN | "24-PowerTSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 24-HTSSOP | SOP; SSOP; TSSOP; 24-PowerTSSOP (0.173\", 4.40mm Width) | 24-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Resolution | 12 bits | 12 bits | 12 bits | ||||
| DNL | 1 LSB | 1 LSB | |||||
| Dissipation | 135 milliwatts |