The DAC102S085 is a dual 10-bit voltage-output digital-to-analog converter with rail-to-rail output, designed for low-power applications such as battery-powered instruments and programmable gain and offset adjustment. It operates from a single 2.7-V to 5.5-V supply and is available in a 10-pin VSSOP package measuring 3.00 mm × 3.00 mm. The device features simultaneous output updating, a 40-MHz serial interface compatible with SPI, QSPI, and MICROWIRE, and power-down modes consuming 0.3 µW at 3 V and 0.8 µW at 5 V. It includes a power-on reset to 0 V and supports a reference voltage range of 1 V to V_A. The part operates over the extended industrial temperature range of −40°C to 105°C.
10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output 10-VSSOP -40 to 105
10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output 10-VSSOP -40 to 105 Product overview: DAC102S085CIMMX/NOPB
Manufacturer: Texas Instruments
Win Source Part Number: 1323027-DAC102S085CI
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Reel - TR
Standard Package: 3,500
Mounting: Surface Mount
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 10
Data Interface: SPI, DSP
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 6µs
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±0.7, +0.08/-0.03 (Max)
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: DAC102S085
RoHS Status: ROHS3 Compliant
10 Bit Digital to Analog Converter 2 10-VSSOP
IC DAC 10BIT V-OUT 10VSSOP
10 Bit Digital to Analog Converter 2 10-VSSOP
IC DAC 10BIT V-OUT 10VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC102S085CIMMX/NOPB | 701-DAC102S085CIMMX/NOPB | 1323027-DAC102S085CIMMX/NOPB | DAC102S085CIMMX/NOPB-ND | DAC102S085CIMMX/NOPB | DAC102S085CIMMX/NOPB | DAC102S085CIMMX/NOPB |
| Product Name | DAC102S085 10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output | Dual Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI, DSP | SPI | SPI; SPI, DSP | ||
| Package Type | VSSOP,WSON | VSSOP | SOP; SSOP; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 2 LSB | 0.7000 LSB |