Texas Instruments DAC128S085 12-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs DAC128S085CIMT/NOPB

Description
12-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs 16-TSSOP -40 to 125
Request a Quote Datasheet
Description
12-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs 16-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC128S085 12-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC128S085CIMT/NOPB - Texas Instruments
Dallas, TX, United States
DAC128S085 12-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs
DAC128S085CIMT/NOPB
DAC128S085 12-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs DAC128S085CIMT/NOPB
12-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs 16-TSSOP -40 to 125

12-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs 16-TSSOP -40 to 125

Buy Now Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC128S085CIMT/NOPB - 144181-DAC128S085CIMT/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC128S085CIMT/NOPB
144181-DAC128S085CIMT/NOPB
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC128S085CIMT/NOPB 144181-DAC128S085CIMT/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 144181-DAC128S085CIM T/NOPB Packaging: Tube/Rail Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI, DSP Reference Type: External Settling Time: 8.5μs Number of D/A Converters: 8 Differential Output: No INL/DNL (LSB): ±2, +0.15/-0.09 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-TSSOP Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144181-DAC128S085CIMT/NOPB
Packaging: Tube/Rail
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI, DSP
Reference Type: External
Settling Time: 8.5μs
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±2, +0.15/-0.09
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V 1.95mW TSSOP Digital-to-Analog Converter IC
701-DAC128S085CIMT/NOPB
5.5V 1.95mW TSSOP Digital-to-Analog Converter IC 701-DAC128S085CIMT/NOPB
12-Bit Octal DAC, 5.5V, SPI, Rail-to-Rail, 1.95mW, 16-TSSOP Product overview: DAC128S085CIMT/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 1.95mW, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, 1.95mW, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC128S085CIMT/N OPB can be used for catalog matching and distributor lookup.

12-Bit Octal DAC, 5.5V, SPI, Rail-to-Rail, 1.95mW, 16-TSSOP Product overview: DAC128S085CIMT/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 1.95mW, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, 1.95mW, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC128S085CIMT/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC128S085CIMT/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC128S085CIMT/NOPB-ND
Digital to Analog Converters (DAC) DAC128S085CIMT/NOPB-ND
12 Bit Digital to Analog Converter 8 16-TSSOP

12 Bit Digital to Analog Converter 8 16-TSSOP

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC128S085CIMT/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC128S085CIMT/NOPB
Data Acquisition - Digital to Analog Converters (DAC) DAC128S085CIMT/NOPB
IC DAC 12BIT V-OUT 16TSSOP

IC DAC 12BIT V-OUT 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC128S085CIMT/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC128S085CIMT/NOPB
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC128S085CIMT/NOPB
IC DAC 12BIT V-OUT 16TSSOP

IC DAC 12BIT V-OUT 16TSSOP

Supplier's Site
Digital to Analog Converters (DAC) - DAC128S085CIMT/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC128S085CIMT/NOPB
Digital to Analog Converters (DAC) DAC128S085CIMT/NOPB
12 Bit Digital to Analog Converter 8 16-TSSOP

12 Bit Digital to Analog Converter 8 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC128S085CIMT/NOPB 144181-DAC128S085CIMT/NOPB 701-DAC128S085CIMT/NOPB DAC128S085CIMT/NOPB-ND DAC128S085CIMT/NOPB DAC128S085CIMT/NOPB DAC128S085CIMT/NOPB
Product Name DAC128S085 12-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC128S085CIMT/NOPB 5.5V 1.95mW TSSOP Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI, DSP SPI, Serial, 3-WIRE SPI SPI; SPI, DSP
Package Type TSSOP,WQFN SOP; SSOP; TSSOP; 16-TSSOP TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" 16-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 8 LSB 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC128S085 12-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC128S085CISQX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP,WQFN
Screening Level Catalog
View Details
7 suppliers
DAC108S085 10-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC108S085CISQ/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP,WQFN
Screening Level Catalog
View Details
7 suppliers
DAC3283 Dual 16 bit 800MSPS Communications DAC - DAC3283IRGZT - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
7 suppliers
TEXAS INSTRUMENTS AMC7832EVMEVAL BOARD, AMC7832 ADC, DAC - 815-AMC7832EVM - Utmel Electronic Limited
Specs
Interface Type SPI; I2C; I2C, SPI
Package Type Module
Pins 0.0
View Details