16-Bit, Single Channel, Digital-to-Analog Converter W/Internal +10V Reference and Parallel I/F 48-LQFP 0 to 70
16-Bit 1Ch DAC, 200KS/s, Parallel I/F, LQFP Product overview: DAC7741YL/250 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7741YL/250 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 772446-DAC7741YL/250
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 48-LQFP
Output Type: Voltage - Buffered
Operating Supply Voltage: ±11.4 V ~ 15.75 V, -4.75 V ~ -15.75 V
Architecture: R-2R
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 5V
Resolution: 16
Settling Time: 5 μs
Number of D/A Converters: 1
INL/DNL (LSB): ±1, ±1 (Maximum)
Family Name: DAC7741
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): MX7845KN+T; MX7845KN+; MX7845KR+; MAX501BCNG-T;
Introduction Date: May 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
16 Bit Digital to Analog Converter 1 48-LQFP (7x7)
16 Bit Digital to Analog Converter 1 48-LQFP (7x7)
IC DAC 16BIT V-OUT 48LQFP
IC DAC 16BIT V-OUT 48LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7741YL/250 | 701-DAC7741YL/250 | 772446-DAC7741YL/250 | 296-44173-2-ND | DAC7741YL/250 | DAC7741YL/250 | DAC7741YL/250 |
| Product Name | DAC7741 16-Bit, Single Channel, Digital-to-Analog Converter W/Internal +10V Reference and Parallel I/F | 16-bit Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7741YL/250 | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | LQFP | LQFP | LFQP; 48-LQFP | QFP; 48-LQFP | 48-LQFP | ||
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 3 LSB | 1 LSB |