10Bit Micro Pwr DAC w/ I2C-Compatible Interface & External Reference 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 118984-DAC101C085CIM
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: I2C
Reference Type: External
Settling Time: 6μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): +0.6/-0.4, +0.12/-0.04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
10Bit Micro Pwr DAC w/ I2C-Compatible Interface & External Reference 8-VSSOP Product overview: DAC101C085CIMM/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10Bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10Bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC101C085CIMM/N
10 Bit Digital to Analog Converter 1 8-VSSOP
10 Bit Digital to Analog Converter 1 8-VSSOP
10 Bit Digital to Analog Converter 1 8-VSSOP
10 Bit Digital to Analog Converter 1 8-VSSOP
IC DAC 10BIT V-OUT 8VSSOP
IC DAC 10BIT V-OUT 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC101C085CIMM/NOPB | 118984-DAC101C085CIMM/NOPB | 701-DAC101C085CIMM/NOPB | DAC101C085CIMM/NOPBTR-ND | DAC101C085CIMM/NOPBDKR-ND | DAC101C085CIMM/NOPBCT-ND | DAC101C085CIMM/NOPB | DAC101C085CIMM/NOPB | DAC101C085CIMM/NOPB |
| Product Name | DAC101C085 10Bit Micro Pwr DAC w/ I2C-Compatible Interface & External Reference | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC101C085CIMM/NOPB | 10Bit Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | ||
| Package Type | VSSOP | SOP; SSOP; 8-VSSOP | VSSOP | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Screening Level | Catalog | ||||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 2 LSB | -1.5 LSB | 1.5 LSB |