Octal, Low power,12-bit, +/-16.5V Output Serial Input Digital-to-Analog Converter 48-VQFN -40 to 85
12 Bit Digital to Analog Converter 8 48-VQFN (7x7)
12-Bit 8-Ch DAC, SPI, VQFN, Bipolar/Unipolar Output Product overview: DAC7718SRGZR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7718SRGZR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1229943-DAC7718SRGZR
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Voltage - Supply, Analog: ±4.5V ~ 18V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Settling Time: 15µs
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-VQFN (7x7)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DAC7718
12 Bit Digital to Analog Converter 8 48-VQFN (7x7)
IC DAC 12BIT V-OUT 48VQFN
IC DAC 12BIT V-OUT 48VQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7718SRGZR | DAC7718SRGZR-ND | 701-DAC7718SRGZR | 1229943-DAC7718SRGZR | DAC7718SRGZR | DAC7718SRGZR | DAC7718SRGZR |
| Product Name | DAC7718 Octal, Low power,12-bit, +/-16.5V Output Serial Input Digital-to-Analog Converter | Digital to Analog Converters (DAC) | VQFN Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | TQFP,VQFN | 48-VFQFN Exposed Pad | VQFN | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| INL | 1 LSB | 1 LSB |