The DAC3283IRGZR is a dual-channel, 16-bit digital-to-analog converter (DAC) capable of operating at a sampling rate of 800 MSPS. It features an 8-bit LVDS input data bus with on-chip termination and supports byte-wide interleaved data loading. The device includes optional 2x and 4x interpolation filters with over 85 dB stop-band attenuation, allowing for enhanced signal processing. It also incorporates a coarse mixer for frequency upconversion and digital IQ compensation for optimizing gain, phase, and offset, which is beneficial for applications requiring high precision. The DAC3283 is designed for low power consumption, drawing only 1.3 W at maximum sampling rates, and is housed in a compact 48-pin QFN package measuring 7 mm x 7 mm. It operates over an industrial temperature range of -40°C to 85°C, making it suitable for various applications, including wideband communications and digital synthesis. The device supports multi-DAC synchronization, enabling the use of multiple DAC3283 units in a single system for enhanced performance.
Dual 16 bit 800MSPS Communications DAC 48-VQFN -40 to 85
16 Bit Digital to Analog Converter 2 48-VQFN (7x7)
2-Ch 16-Bit 800MSPS DAC, LVDS/Parallel, VQFN Product overview: DAC3283IRGZR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC3283IRGZR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 013600-DAC3283IRGZR
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Settling Time: 10.4ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±4, ±2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 1.7 V to 1.9 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
16 Bit Digital to Analog Converter 2 48-VQFN (7x7)
IC DAC 16BIT A-OUT 48VQFN
IC DAC 16BIT A-OUT 48VQFN
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC3283IRGZR | DAC3283IRGZR-ND | 701-DAC3283IRGZR | 013600-DAC3283IRGZR | DAC3283IRGZR | DAC3283IRGZR | DAC3283IRGZR |
| Product Name | DAC3283 Dual 16 bit 800MSPS Communications DAC | Digital to Analog Converters (DAC) | 16-bit VQFN Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3283IRGZR | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel | LVDS, Parallel | Parallel; LVDS - Parallel | Parallel; LVDS - Parallel | ||
| Package Type | VQFN | 48-VFQFN Exposed Pad | VQFN | 48-VQFN (7x7) | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| Dissipation | 1150 milliwatts | 1450 milliwatts |