Texas Instruments DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter DAC3484IZAY

Description
4-channel 16-bit 1.25GSPS Digital-to-Analog Converter 196-NFBGA -40 to 85
Request a Quote Datasheet
Description
4-channel 16-bit 1.25GSPS Digital-to-Analog Converter 196-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3484IZAY - Texas Instruments
Dallas, TX, United States
DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter
DAC3484IZAY
DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter DAC3484IZAY
4-channel 16-bit 1.25GSPS Digital-to-Analog Converter 196-NFBGA -40 to 85

4-channel 16-bit 1.25GSPS Digital-to-Analog Converter 196-NFBGA -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3484IZAY
013601-DAC3484IZAY
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3484IZAY 013601-DAC3484IZAY
Manufacturer: Texas Instruments Win Source Part Number: 013601-DAC3484IZAY Packaging: Tray Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: LVDS - Parallel Reference Type: External, Internal Settling Time: 10ns (Typ) Number of D/A Converters: 4 Differential Output: Yes INL/DNL (LSB): ±4, ±2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 196-NFBGA (12x12) Analog Supply Voltage: 3.14 V to 3.46 V Digital Supply Voltage: 1.14 V to 1.32 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013601-DAC3484IZAY
Packaging: Tray
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Settling Time: 10ns (Typ)
Number of D/A Converters: 4
Differential Output: Yes
INL/DNL (LSB): ±4, ±2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 196-NFBGA (12x12)
Analog Supply Voltage: 3.14 V to 3.46 V
Digital Supply Voltage: 1.14 V to 1.32 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit Digital-to-Analog Converter IC - 701-DAC3484IZAY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit Digital-to-Analog Converter IC
701-DAC3484IZAY
16-bit Digital-to-Analog Converter IC 701-DAC3484IZAY
4-Ch 16-Bit 1.25GSPS DAC, LVDS/Parallel Interface, LFBGA Product overview: DAC3484IZAY from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC3484IZAY can be used for catalog matching and distributor lookup.

4-Ch 16-Bit 1.25GSPS DAC, LVDS/Parallel Interface, LFBGA Product overview: DAC3484IZAY from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC3484IZAY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-30541-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-30541-ND
Digital to Analog Converters (DAC) 296-30541-ND
16 Bit Digital to Analog Converter 4 196-NFBGA (12x12)

16 Bit Digital to Analog Converter 4 196-NFBGA (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC3484IZAY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC3484IZAY
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC3484IZAY
IC DAC 16BIT A-OUT 196NFBGA

IC DAC 16BIT A-OUT 196NFBGA

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC3484IZAY - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC3484IZAY
Data Acquisition - Digital to Analog Converters (DAC) DAC3484IZAY
IC DAC 16BIT A-OUT 196NFBGA

IC DAC 16BIT A-OUT 196NFBGA

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC3484IZAY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC3484IZAY
Digital to Analog Converters (DAC) DAC3484IZAY
16 Bit Digital to Analog Converter 4 196-NFBGA (12x12)

16 Bit Digital to Analog Converter 4 196-NFBGA (12x12)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC3484IZAY 013601-DAC3484IZAY 701-DAC3484IZAY 296-30541-ND DAC3484IZAY DAC3484IZAY DAC3484IZAY
Product Name DAC3484 4-channel 16-bit 1.25GSPS Digital-to-Analog Converter Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC3484IZAY 16-bit Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; LVDS - Parallel LVDS, Parallel Parallel Parallel; LVDS - Parallel
Package Type NFBGA,WQFN-MR 196-NFBGA (12x12) LFBGA 196-LFBGA 196-LFBGA 196-LFBGA
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
Dissipation 1200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DAC101S101 10-Bit Micro Power, RRO Digital-to-Analog Converter - DAC101S101CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SOT,VSSOP
Screening Level Catalog
View Details
8 suppliers
ADS1204 Four Delta-Sigma Modulators, 10MHz CLK, 0-5V Input, 16-Bit Resolution - ADS1204IRHBR - Texas Instruments
Specs
Interface Type Serial
Package Type VQFN
Screening Level Catalog
View Details
5 suppliers
DAC161S997 SPI 16-bit Precision DAC for 4-20mA Loops - DAC161S997RGHT - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type WQFN
Resolution 16 bits
View Details
4 suppliers
AMC1304M25 Reinforced Isolated Modulator with LDO Regulator, ?250mV Input, and CMOS Interface - AMC1304M25DW - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers