Texas Instruments DAC7714 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter DAC7714U/1K

Description
Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7714 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter - DAC7714U/1K - Texas Instruments
Dallas, TX, United States
DAC7714 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter
DAC7714U/1K
DAC7714 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter DAC7714U/1K
Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter 16-SOIC -40 to 85

Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter 16-SOIC -40 to 85

Buy Now Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7714U/1K - 081130-DAC7714U/1K - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7714U/1K
081130-DAC7714U/1K
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7714U/1K 081130-DAC7714U/1K
Manufacturer: Texas Instruments Win Source Part Number: 081130-DAC7714U/1K Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External Settling Time: 10μs Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±2 (Max), ±1 (Max) Family Name: DAC7714 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Analog Supply Voltage: ±14.25 V to 15.75 V Digital Supply Voltage: 14.25 V to 15.75 V Alternative Parts (Cross-Reference): DAC8420ES; DAC8420FS-REEL; DAC8420ES-REEL; DAC8420FS; Introduction Date: April 01, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081130-DAC7714U/1K
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±2 (Max), ±1 (Max)
Family Name: DAC7714
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Analog Supply Voltage: ±14.25 V to 15.75 V
Digital Supply Voltage: 14.25 V to 15.75 V
Alternative Parts (Cross-Reference): DAC8420ES; DAC8420FS-REEL; DAC8420ES-REEL; DAC8420FS;
Introduction Date: April 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SOIC Digital-to-Analog Converter IC - 768-DAC7714U/1K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Digital-to-Analog Converter IC
768-DAC7714U/1K
SOIC Digital-to-Analog Converter IC 768-DAC7714U/1K
12-Bit 4-Ch DAC, SPI, 89KS/s, Voltage Out, SOIC Product overview: DAC7714U/1K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7714U/1K can be used for catalog matching and distributor lookup.

12-Bit 4-Ch DAC, SPI, 89KS/s, Voltage Out, SOIC Product overview: DAC7714U/1K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7714U/1K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC7714U/1K-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC7714U/1K-ND
Digital to Analog Converters (DAC) DAC7714U/1K-ND
12 Bit Digital to Analog Converter 4 16-SOIC

12 Bit Digital to Analog Converter 4 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7714U/1K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7714U/1K
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7714U/1K
IC DAC 12BIT V-OUT 16SOIC

IC DAC 12BIT V-OUT 16SOIC

Supplier's Site
Digital to Analog Converters (DAC) - DAC7714U/1K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7714U/1K
Digital to Analog Converters (DAC) DAC7714U/1K
12 Bit Digital to Analog Converter 4 16-SOIC

12 Bit Digital to Analog Converter 4 16-SOIC

Buy Now
Data Acquisition - Digital to Analog Converters (DAC) - DAC7714U/1K - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7714U/1K
Data Acquisition - Digital to Analog Converters (DAC) DAC7714U/1K
IC DAC 12BIT V-OUT 16SOIC

IC DAC 12BIT V-OUT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7714U/1K 081130-DAC7714U/1K 768-DAC7714U/1K DAC7714U/1K-ND DAC7714U/1K DAC7714U/1K DAC7714U/1K
Product Name DAC7714 Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7714U/1K SOIC Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI SPI SPI; SPI SPI; SPI
Package Type SOIC SOIC; 16-SOIC SOIC SOIC; "16-SOIC (0.295"", 7.50mm Width)" 16-SOIC (0.295\", 7.50mm Width) SOIC; 16-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1 LSB 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

TLC5618AM 12-Bit, 2.5 us Dual DAC, Serial Input, Pgrmable Settling Time, Simultaneous Update, Low Power - 5962-9955702Q2A - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type CDIP,LCCC
Screening Level Military
View Details
3 suppliers
DAC1221 16-Bit Delta-Sigma Low Power Digital-To-Analog Converter - DAC1221E - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
5 suppliers
DAC161P997-DIE Single-Wire 16-bit DAC, DAC161P997-DIE - DAC161P997TDA2 - Texas Instruments
Specs
Screening Level Military
Architecture Sigma-Delta
View Details
5 suppliers
DAC122S085 12-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC122S085CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers