Texas Instruments DAC101S101-Q1 10-Bit Micro Power, RRO Digital-to-Analog Converter DAC101S101QCMK/NOPB

Description
10-Bit Micro Power, RRO Digital-to-Analog Converter 6-SOT -40 to 125
Request a Quote Datasheet
Description
10-Bit Micro Power, RRO Digital-to-Analog Converter 6-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC101S101-Q1 10-Bit Micro Power, RRO Digital-to-Analog Converter - DAC101S101QCMK/NOPB - Texas Instruments
Dallas, TX, United States
DAC101S101-Q1 10-Bit Micro Power, RRO Digital-to-Analog Converter
DAC101S101QCMK/NOPB
DAC101S101-Q1 10-Bit Micro Power, RRO Digital-to-Analog Converter DAC101S101QCMK/NOPB
10-Bit Micro Power, RRO Digital-to-Analog Converter 6-SOT -40 to 125

10-Bit Micro Power, RRO Digital-to-Analog Converter 6-SOT -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC101S101QCMK/NOPB
772407-DAC101S101QCMK/NOPB
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC101S101QCMK/NOPB 772407-DAC101S101QCMK/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 772407-DAC101S101QCM K/NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-6 Thin, TSOT-23-6 Output Type: Voltage - Buffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: String DAC Data Interface: SPI, DSP Reference Type: Supply Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 10 Settling Time: 7.5μs Number of D/A Converters: 1 INL/DNL (LSB): ±0.6, +0.15/-0.05 Family Name: DAC101S101 Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): AD5601BKSZ; AD5612YKSZ-1REEL7; AD5612YKSZ-2500RL7; AD5612YKSZ-1; Introduction Date: June 17, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772407-DAC101S101QCMK/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-6 Thin, TSOT-23-6
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: Supply
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 10
Settling Time: 7.5μs
Number of D/A Converters: 1
INL/DNL (LSB): ±0.6, +0.15/-0.05
Family Name: DAC101S101
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): AD5601BKSZ; AD5612YKSZ-1REEL7; AD5612YKSZ-2500RL7; AD5612YKSZ-1;
Introduction Date: June 17, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V SOT-23 Digital-to-Analog Converter IC
701-DAC101S101QCMK/NOPB
5.5V SOT-23 Digital-to-Analog Converter IC 701-DAC101S101QCMK/NOPB
10-Bit DAC, SPI, RRO, SOT-23-6, 2.7-5.5V Product overview: DAC101S101QCMK/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, SOT-23, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC101S101QCMK/N OPB can be used for catalog matching and distributor lookup.

10-Bit DAC, SPI, RRO, SOT-23-6, 2.7-5.5V Product overview: DAC101S101QCMK/NOPB from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, SOT-23, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC101S101QCMK/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - DAC101S101QCMK/NOPB - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 10-Bit, 1 Func, CMOS, PDSO6

D/A Converter, 10-Bit, 1 Func, CMOS, PDSO6

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - 296-35566-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-35566-6-ND
Digital to Analog Converters (DAC) 296-35566-6-ND
10 Bit Digital to Analog Converter 1 TSOT-23-6

10 Bit Digital to Analog Converter 1 TSOT-23-6

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-35566-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-35566-1-ND
Digital to Analog Converters (DAC) 296-35566-1-ND
10 Bit Digital to Analog Converter 1 TSOT-23-6

10 Bit Digital to Analog Converter 1 TSOT-23-6

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-35566-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-35566-2-ND
Digital to Analog Converters (DAC) 296-35566-2-ND
10 Bit Digital to Analog Converter 1 TSOT-23-6

10 Bit Digital to Analog Converter 1 TSOT-23-6

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC101S101QCMK/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC101S101QCMK/NOPB
Data Acquisition - Digital to Analog Converters (DAC) DAC101S101QCMK/NOPB
IC DAC 10BIT V-OUT TSOT23-6

IC DAC 10BIT V-OUT TSOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC101S101QCMK/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC101S101QCMK/NOPB
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC101S101QCMK/NOPB
IC DAC 10BIT V-OUT TSOT23-6

IC DAC 10BIT V-OUT TSOT23-6

Supplier's Site
Digital to Analog Converters (DAC) - DAC101S101QCMK/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC101S101QCMK/NOPB
Digital to Analog Converters (DAC) DAC101S101QCMK/NOPB
10 Bit Digital to Analog Converter 1 TSOT-23-6

10 Bit Digital to Analog Converter 1 TSOT-23-6

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC101S101QCMK/NOPB 772407-DAC101S101QCMK/NOPB 701-DAC101S101QCMK/NOPB DAC101S101QCMK/NOPB 296-35566-6-ND 296-35566-1-ND 296-35566-2-ND DAC101S101QCMK/NOPB DAC101S101QCMK/NOPB DAC101S101QCMK/NOPB
Product Name DAC101S101-Q1 10-Bit Micro Power, RRO Digital-to-Analog Converter Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC101S101QCMK/NOPB 5.5V SOT-23 Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Serial; SPI SPI; SPI, DSP SPI SPI SPI SPI SPI; SPI, DSP
Package Type SOT SOT-23-6 SOT-23-6 Thin, TSOT-23-6 SOT-23-6 Thin, TSOT-23-6 SOT-23-6 Thin, TSOT-23-6 SOT-23-6 Thin, TSOT-23-6 SOT-23-6 Thin, TSOT-23-6 SOT-23-6 Thin, TSOT-23-6
Screening Level Automotive
Resolution 10 bits 10 bits 10 bits 10 bits 10 bits 10 bits
INL 2.8 LSB 0.6000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC102S085 10-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC102S085CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
DAC3162 Dual-Channel, 10-/12-Bit, 500-MSPS Digital-to-Analog Converters (DACs) - DAC3162IRGZR - Texas Instruments
Specs
Interface Type Parallel
Package Type VQFN
Screening Level Catalog
View Details
6 suppliers
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS58J89IRGCR - 910864-ADS58J89IRGCR - Win Source Electronics
Specs
Package Type 64-VQFN (9x9)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
DAC3482 2-channel 16-bit 1.25GSPS Digital-to-Analog Converter - DAC3482IRKDR - Texas Instruments
Specs
Interface Type Parallel
Package Type NFBGA,WQFN-MR
Screening Level Catalog
View Details
7 suppliers