Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter 20-SSOP -40 to 85
16 Bit Digital to Analog Converter 1 20-SSOP
IC DAC 16BIT V-OUT 20SSOP
16 Bit Digital to Analog Converter 1 20-SSOP
IC DAC 16BIT V-OUT 20SSOP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC7631EB/1K | DAC7631EB/1K-ND | DAC7631EB/1K | DAC7631EB/1K | DAC7631EB/1K |
| Product Name | DAC7631 Serial Input, 16-Bit, Voltage Output Digital-to-Analog Converter | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | SSOP | SSOP; "20-SSOP (0.209"", 5.30mm Width)" | 20-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; 20-SSOP (0.209\", 5.30mm Width) | |
| Screening Level | Catalog | ||||
| Resolution | 16 bits | 16 bits | 16 bits | ||
| INL | 3 LSB | 2 LSB |