Texas Instruments AMC7891 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control AMC7891SRHHT

Description
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 36-VQFN -40 to 105
Request a Quote Datasheet
Description
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 36-VQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMC7891 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7891SRHHT - Texas Instruments
Dallas, TX, United States
AMC7891 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control
AMC7891SRHHT
AMC7891 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control AMC7891SRHHT
Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 36-VQFN -40 to 105

Integrated, Multichannel ADC and DAC for Analog Monitoring & Control 36-VQFN -40 to 105

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7891SRHHT
768501-AMC7891SRHHT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7891SRHHT 768501-AMC7891SRHHT
Manufacturer: Texas Instruments Win Source Part Number: 768501-AMC7891SRHHT Packaging: Reel package Type: Analog Monitor/Control Circuit Operating Temperature Range: -40°C ~ 105°C Package: 36-VFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.5 V Data Interface: SPI Resolution (Bits): 10 b Voltage Supply Source: Single Supply Family Name: AMC7891 Categories: Integrated Circuits (ICs) Sampling Rate: 500k Manufacturer Package: 36-VQFN (6x6) Alternative Parts (Cross-Reference): AMC7891SRHHR; Introduction Date: May 01, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768501-AMC7891SRHHT
Packaging: Reel package
Type: Analog Monitor/Control Circuit
Operating Temperature Range: -40°C ~ 105°C
Package: 36-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.5 V
Data Interface: SPI
Resolution (Bits): 10 b
Voltage Supply Source: Single Supply
Family Name: AMC7891
Categories: Integrated Circuits (ICs)
Sampling Rate: 500k
Manufacturer Package: 36-VQFN (6x6)
Alternative Parts (Cross-Reference): AMC7891SRHHR;
Introduction Date: May 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC7891SRHHT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC7891SRHHT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC7891SRHHT
IC ANLG MON/CTL 10B 500K 36VQFN

IC ANLG MON/CTL 10B 500K 36VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number AMC7891SRHHT 768501-AMC7891SRHHT AMC7891SRHHT
Product Name AMC7891 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC7891SRHHT Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type VQFN
Resolution 10 bits
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1366658-AMC1106M05DWVR - Win Source Electronics
Specs
Interface Type Serial; Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Analog to Digital Converters (ADC) - 296-ADC09SJ800AAVQ1-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
8-bit 8BIT Analog-to-Digital Converter IC - 700-ADC0820BCWM - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type Bulk
Packing Method Bulk
View Details
4 suppliers
ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCWMX/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers