Isolated Modulator with LDO Regulator, ?50mV Input, 16-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1144264-AMC1304L05DW
Packaging: Tube
Type: Isolated Module
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Data Interface: LVDS - Serial, Serial
Resolution (Bits): 16 b
Voltage Supply Source: Single Supply
Family Name: AMC1304L05
Categories: Integrated Circuits (ICs)
Sampling Rate: 20M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): AMC1304L05DWR;
Introduction Date: November 06, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC ISOLATED MOD 16BIT 78K 16SOIC
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | AMC1304L05DW | 1144264-AMC1304L05DW | AMC1304L05DW |
| Product Name | AMC1304L05 Isolated Modulator with LDO Regulator, ?50mV Input, | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1304L05DW | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | LVDS | Serial; LVDS - Serial, Serial | |
| Package Type | SOIC | SOIC | SOIC |
| Screening Level | Catalog | ||
| Resolution | 16 bits | ||
| INL | 4 LSB |