Texas Instruments DAC7625 12-Bit Quad Voltage Output Digital-to-Analog Converter DAC7625U/1KG4

Description
12-Bit Quad Voltage Output Digital-to-Analog Converter 28-SOIC -40 to 85
Request a Quote
Description
12-Bit Quad Voltage Output Digital-to-Analog Converter 28-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DAC7625U is a 12-bit quad voltage output digital-to-analog converter in a 28-lead SOIC package, operating over the -40°C to +85°C temperature range. It features double-buffered inputs, asynchronous reset to zero-scale, data readback, and operates from a single +5V supply or ±5V supplies. The device guarantees 12-bit monotonicity and specify a settling time of 10 µs to 0.012%, with a maximum power dissipation of 20 mW at -5V supply. Output voltage range is from 0 V to the reference voltage span, with output current capability of ±1.25 mA and load capacitance up to 100 pF without oscillation.

Datasheet Summary
Powered by GS/AI

The DAC7625U is a 12-bit quad voltage output digital-to-analog converter in a 28-lead SOIC package, operating over the -40°C to +85°C temperature range. It features double-buffered inputs, asynchronous reset to zero-scale, data readback, and operates from a single +5V supply or ±5V supplies. The device guarantees 12-bit monotonicity and specify a settling time of 10 µs to 0.012%, with a maximum power dissipation of 20 mW at -5V supply. Output voltage range is from 0 V to the reference voltage span, with output current capability of ±1.25 mA and load capacitance up to 100 pF without oscillation.

Suppliers

Company
Product
Description
Supplier Links
DAC7625 12-Bit Quad Voltage Output Digital-to-Analog Converter - DAC7625U/1KG4 - Texas Instruments
Dallas, TX, United States
DAC7625 12-Bit Quad Voltage Output Digital-to-Analog Converter
DAC7625U/1KG4
DAC7625 12-Bit Quad Voltage Output Digital-to-Analog Converter DAC7625U/1KG4
12-Bit Quad Voltage Output Digital-to-Analog Converter 28-SOIC -40 to 85

12-Bit Quad Voltage Output Digital-to-Analog Converter 28-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Digital-to-Analog Converter IC
701-DAC7625U/1KG4
Quad 5V SOIC Digital-to-Analog Converter IC 701-DAC7625U/1KG4
12-Bit Quad DAC, 100KS/s, 5V, SOIC, Parallel Interface Product overview: DAC7625U/1KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, 5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7625U/1KG4 can be used for catalog matching and distributor lookup.

12-Bit Quad DAC, 100KS/s, 5V, SOIC, Parallel Interface Product overview: DAC7625U/1KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Quad, 5V, SOIC, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC7625U/1KG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7625U/1KG4
080338-DAC7625U/1KG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7625U/1KG4 080338-DAC7625U/1KG4
Manufacturer: Texas Instruments Win Source Part Number: 080338-DAC7625U/1KG4 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: Parallel Reference Type: External Settling Time: 10μs Number of D/A Converters: 4 Differential Output: No INL/DNL (LSB): ±2 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SOIC Analog Supply Voltage: ±5V Digital Supply Voltage: 5V Alternative Parts (Cross-Reference): DAC7625P; DAC7625U/1K; DAC7625U; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 080338-DAC7625U/1KG4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±2 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SOIC
Analog Supply Voltage: ±5V
Digital Supply Voltage: 5V
Alternative Parts (Cross-Reference): DAC7625P; DAC7625U/1K; DAC7625U;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7625U/1KG4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC7625U/1KG4-ND
Digital to Analog Converters (DAC) DAC7625U/1KG4-ND
12 Bit Digital to Analog Converter 4 28-SOIC

12 Bit Digital to Analog Converter 4 28-SOIC

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC7625U/1KG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC7625U/1KG4
Digital to Analog Converters (DAC) DAC7625U/1KG4
12 Bit Digital to Analog Converter 4 28-SOIC

12 Bit Digital to Analog Converter 4 28-SOIC

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC7625U/1KG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC7625U/1KG4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC7625U/1KG4
IC DAC 12BIT V-OUT 28SOIC

IC DAC 12BIT V-OUT 28SOIC

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC7625U/1KG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7625U/1KG4
Data Acquisition - Digital to Analog Converters (DAC) DAC7625U/1KG4
IC DAC 12BIT V-OUT 28SOIC

IC DAC 12BIT V-OUT 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7625U/1KG4 701-DAC7625U/1KG4 080338-DAC7625U/1KG4 DAC7625U/1KG4-ND DAC7625U/1KG4 DAC7625U/1KG4 DAC7625U/1KG4
Product Name DAC7625 12-Bit Quad Voltage Output Digital-to-Analog Converter Quad 5V SOIC Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7625U/1KG4 Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel
Package Type SOIC SOIC SOIC; 28-SOIC SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC; 28-SOIC (0.295\", 7.50mm Width) 28-SOIC (0.295\", 7.50mm Width)
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1 LSB 2 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC101C085 10Bit Micro Pwr DAC w/ I2C-Compatible Interface & External Reference - DAC101C085CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
DAC108S085 10-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC108S085CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP,WQFN
Screening Level Catalog
View Details
8 suppliers
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204DWR - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
4 suppliers
AMC1204-Q1 Automotive Catalog, 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204QDWRQ1 - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Automotive
View Details
4 suppliers