The DAC108S085 is a 10-bit octal voltage-output digital-to-analog converter with rail-to-rail outputs, designed for low-power applications. It is available in a 16-lead TSSOP package and operates over a temperature range of -40°C to +125°C. The device supports a supply voltage range of +2.7V to +5.5V, consumes 1.95 mW at 3V and 4.85 mW at 5V in normal operation, and features simultaneous output updating, individual channel power-down, and a daisy-chain capability. A power-on reset circuit ensures all outputs default to 0 V at startup. The serial interface is compatible with SPI, QSPI, MICROWIRE, and DSP standards and operates at clock rates up to 40 MHz.
10-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs 16-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1166390-DAC108S085CI
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: String DAC
Data Interface: SPI, DSP
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 10
Settling Time: 6μs
Number of D/A Converters: 8
INL/DNL (LSB): ±0.5, +0.08/-0.04
Family Name: DAC108S085
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): AD5628BRUZ-1; AD5628BCBZ-1-RL7; AD5628BRUZ-1REEL7;
Introduction Date: October 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
10-Bit Octal DAC, SPI, 2.7-5.5V, 125C, TSSOP Product overview: DAC108S085CIMTX/NOPB
10 Bit Digital to Analog Converter 8 16-TSSOP
10 Bit Digital to Analog Converter 8 16-TSSOP
10 Bit Digital to Analog Converter 8 16-TSSOP
IC DAC 10BIT V-OUT 16TSSOP
DAC 10BIT MCRPWR OCT R-R 16TSSOP
10 Bit Digital to Analog Converter 8 16-TSSOP
IC DAC 10BIT V-OUT 16TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC108S085CIMTX/NOPB | 1166390-DAC108S085CIMTX/NOPB | 701-DAC108S085CIMTX/NOPB | 296-49611-6-ND | 296-49611-1-ND | 296-49611-2-ND | DAC108S085CIMTX/NOPB | 815-DAC108S085CIMTX/NOPB | DAC108S085CIMTX/NOPB | DAC108S085CIMTX/NOPB |
| Product Name | DAC108S085 10-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC108S085CIMTX/NOPB | 5.5V TSSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | DAC 10BIT MCRPWR OCT R-R 16TSSOP | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; SPI | SPI; SPI, DSP | SPI | SPI | SPI | SPI | SPI; SPI, DSP | SPI; SPI, DSP | ||
| Package Type | TSSOP,WQFN | SSOP | TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; 16-TSSOP (0.173, 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | |
| Screening Level | Catalog | |||||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | 1.25 bits | 10 bits | |||
| INL | 2 LSB | 0.5000 LSB |