Texas Instruments AMC1204-Q1 Automotive Catalog, 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator AMC1204QDWRQ1

Description
Automotive Catalog, 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog, 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMC1204-Q1 Automotive Catalog, 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204QDWRQ1 - Texas Instruments
Dallas, TX, United States
AMC1204-Q1 Automotive Catalog, 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator
AMC1204QDWRQ1
AMC1204-Q1 Automotive Catalog, 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator AMC1204QDWRQ1
Automotive Catalog, 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator 16-SOIC -40 to 125

Automotive Catalog, 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator 16-SOIC -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1031505-AMC1204QDWRQ1
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1031505-AMC1204QDWRQ1
Win Source Part Number: 1031505-AMC1204QDWRQ 1 Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Series: Automotive, AEC-Q100 Type: Modulator Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Sampling Rate (Per Second): 78k Data Interface: SPI Number of Channels: 1 Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Voltage - Supply: 3.3V, 5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): AMC1204BDWR; AMC1203DW; AMC1204DWR; AD7401AYRWZ; MCP3304-CI/SL; MCP3208-CI/SL; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-AMC1204QDWRQ1,- 296-39900-1-ND,TEXTI SAMC1204QDWRQ1,296-3 9900-6,296-39900-1,2 96-39900-2,AMC1204QD WRQ1-ND Base Product Number: AMC1204

Win Source Part Number: 1031505-AMC1204QDWRQ1
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Series: Automotive, AEC-Q100
Type: Modulator
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Sampling Rate (Per Second): 78k
Data Interface: SPI
Number of Channels: 1
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Voltage - Supply: 3.3V, 5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): AMC1204BDWR; AMC1203DW; AMC1204DWR; AD7401AYRWZ; MCP3304-CI/SL; MCP3208-CI/SL;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-AMC1204QDWRQ1,-296-39900-1-ND,TEXTISAMC1204QDWRQ1,296-39900-6,296-39900-1,296-39900-2,AMC1204QDWRQ1-ND
Base Product Number: AMC1204

Buy Now Datasheet
Singapore, Singapore
16-bit Isolated 20MHz 5V Analog-to-Digital Converter IC
768-AMC1204QDWRQ1
16-bit Isolated 20MHz 5V Analog-to-Digital Converter IC 768-AMC1204QDWRQ1
16-Bit Isolated Delta-Sigma ADC, 20MHz, SOIC, 5V Product overview: AMC1204QDWRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Isolated, 20MHz, 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Isolated, 20MHz, 5V, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC1204QDWRQ1 can be used for catalog matching and distributor lookup.

16-Bit Isolated Delta-Sigma ADC, 20MHz, SOIC, 5V Product overview: AMC1204QDWRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Isolated, 20MHz, 5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Isolated, 20MHz, 5V, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AMC1204QDWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1204QDWRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
AMC1204QDWRQ1
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose AMC1204QDWRQ1
IC MODULATOR 16BIT 78K 16SOIC

IC MODULATOR 16BIT 78K 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number AMC1204QDWRQ1 1031505-AMC1204QDWRQ1 768-AMC1204QDWRQ1 AMC1204QDWRQ1
Product Name AMC1204-Q1 Automotive Catalog, 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 16-bit Isolated 20MHz 5V Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial SPI; SPI Serial
Package Type SOIC SOIC SOIC SOIC
Screening Level Automotive
Resolution 16 bits 16 bits
INL 9 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10D020 Dual 10-Bit, 20MSPS, 150mW A/D Converter - ADC10D020CIVSX/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
6 suppliers
ADC104S021Q-Q1 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021QIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Automotive
View Details
8 suppliers
ADC088S102 8-Channel, 500 kSPS to 1 MSPS, 8-Bit A/D Converter - ADC088S102CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers