Texas Instruments DAC7613 12-Bit, Voltage Output Digital-To-Analog Converter DAC7613E/1KG4

Description
12-Bit, Voltage Output Digital-To-Analog Converter 24-SSOP -40 to 85
Request a Quote Datasheet
Description
12-Bit, Voltage Output Digital-To-Analog Converter 24-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC7613 12-Bit, Voltage Output Digital-To-Analog Converter - DAC7613E/1KG4 - Texas Instruments
Dallas, TX, United States
DAC7613 12-Bit, Voltage Output Digital-To-Analog Converter
DAC7613E/1KG4
DAC7613 12-Bit, Voltage Output Digital-To-Analog Converter DAC7613E/1KG4
12-Bit, Voltage Output Digital-To-Analog Converter 24-SSOP -40 to 85

12-Bit, Voltage Output Digital-To-Analog Converter 24-SSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7613E/1KG4
080336-DAC7613E/1KG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7613E/1KG4 080336-DAC7613E/1KG4
Manufacturer: Texas Instruments Win Source Part Number: 080336-DAC7613E/1KG4 Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 12 Data Interface: SPI Reference Type: External Settling Time: 10μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±2 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SSOP Analog Supply Voltage: ±5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 080336-DAC7613E/1KG4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Settling Time: 10μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±2 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SSOP
Analog Supply Voltage: ±5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V SSOP Digital-to-Analog Converter IC
768-DAC7613E/1KG4
5V SSOP Digital-to-Analog Converter IC 768-DAC7613E/1KG4
12-Bit 100KS/s SPI V-OUT DAC IC, 5V, SSOP Product overview: DAC7613E/1KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7613E/1KG4 can be used for catalog matching and distributor lookup.

12-Bit 100KS/s SPI V-OUT DAC IC, 5V, SSOP Product overview: DAC7613E/1KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC7613E/1KG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC7613E/1KG4 080336-DAC7613E/1KG4 768-DAC7613E/1KG4
Product Name DAC7613 12-Bit, Voltage Output Digital-To-Analog Converter Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7613E/1KG4 5V SSOP Digital-to-Analog Converter IC
Interface Type Serial; SPI SPI; SPI SPI
Package Type SSOP SOP; SSOP; 24-SSOP SSOP
Screening Level Catalog
Resolution 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

DAC2904 14 Bit, 125 MSPS Dual Communications DACs - DAC2904Y/1KG4 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
DAC122S085 12-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC122S085CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
DAC1220 20-Bit Delta-Sigma Low Power Digital-To-Analog Converter - DAC1220E/2K5 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
7 suppliers
DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter - DAC0832LCWMX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers